3-way ball valve with T-port and solvent cement spigots, sized for DN10 (3/8 inch), rated for 10 bar, with a kv-value of 140 l/min, featuring PTFE ball seats, lockable lever, and integrated stainless steel mounting inserts. The valve has a Z-dimension compatible with type 543 (1st generation) and a total length of 131 mm. The FKM seal version, designated 161543231, weighs 0.250 kg.
Horizontal/T-port With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543231 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |