3-way ball valve with T-port, solvent cement spigots, and PTFE ball seats, designed for 16 mm nominal pipe size and rated for 10 bar pressure, with a kv-value of 140 l/min. Features a lockable lever, 360° operation, integrated stainless steel mounting inserts, and is compatible with type 546 end connections. Uses EPDM seal code 161543221 and weighs 0.250 kg. Dimensions include a Z-dimension of 131 mm, overall length 137 mm, and a 6 3/8 inch closest mounting distance. The valve is configured in the A-B-C opened position as delivered.
Horizontal/T-port With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543221 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |