3-way T-port ball valve in PVC-U with solvent cement sockets conforming to JIS, featuring a lockable lever, PTFE ball seat, and 360° operation. It has a DN40 size, rated for 10 bar, with a kv-value of 1910 l/min at Δp=1 bar. The valve includes integrated stainless steel mounting inserts and is compatible with type 546 end connections. Weight is 1.369 kg with EPDM seals and 1.394 kg with FKM seals. Dimensions are 97 mm in diameter, 102 mm in height, and 205 mm in length.
Horizontal/T-port With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543326 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.82 inch (97.00 mm) |