The 161543207 is a 3-way ball valve in the 543 Pro PVC-U series, featuring a horizontal T-port design with solvent cement sockets in metric size. It has a DN50 bore, a pressure rating of 10 bar, and a kv-value of 3100 l/min at Δp=1 bar. The valve includes a lockable lever, PTFE ball seats, integrated stainless steel mounting inserts, and a 360° operation angle. Its Z-dimension, valve end, and union nut are compatible with the first generation of type 543 valves. The valve body material is PVC-U with EPDM seals, and the weight is 2.635 kg. All variants in the series share these core features.
Horizontal/T-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543207 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.88 inch (124.00 mm) |