PVC-U ball valve for oil-free service with fixed JIS flanges, 80 mm bore, 16 bar pressure rating, and 7000 L/min flow capacity at 1 bar differential pressure. Features a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. Physical dimensions include b1=20 mm, B3=70 mm, DE1=200 mm, D1=200 mm, M8 threads, H=180 mm, H1=105 mm, L=310 mm, and Lz=71 mm. Weight is 8.400 kg with FKM seat material.
Oil-free With fixed flanges PVC-U JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546479 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.54 inch (90.00 mm) |