The 3-way ball valve type 543 Pro PVC-U with solvent cement sockets, model 161543205, is a horizontal T-port valve designed for flow control in piping systems. It has a nominal bore of 32 mm (1 1/4 inch), a pressure rating of 10 bar, and a kv-value of 1290 l/min at Δp=1 bar. The valve features a PTFE ball seat, a lockable lever, integrated stainless steel mounting inserts, and a 360° operation angle without a turn limiter. Its dimensions are H=95 mm, L=181 mm, and z=130 mm. The body material is PVC-U, and it is compatible with type 546 for ease of installation. The valve is delivered with the A-B-C ports open as standard and includes a mounting insert compatible with the first generation type 543.
Horizontal/T-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543205 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.31 inch (84.00 mm) |