3-way ball valve for interconnecting two inputs, with vertical L-port and threaded Rp sockets, available in PVC-U with PTFE ball seats and lockable lever. The valve has a 360° operating angle without a turn limiter, integrated stainless steel mounting inserts for type 546, and a solvent cement spigot for metric connections. This specific variant, identified by kv-value 146 l/min at Δp=1 bar and PN 10 bar, has a body length of 115 mm, height of 74 mm, and weighs 0.255 kg. Dimensions are compatible with the first-generation type 543.
Vertical/L-port With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543433 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.28 inch (58.00 mm) |