The 161543276 is a 3-way ball valve of the 543 Pro PVC-U series, designed for horizontal T-port flow with solvent cement sockets compliant with BS standards. It features a lockable lever, PTFE ball seat, 360° operation, and integrated stainless steel mounting inserts. This variant has a DN50 size, 10 bar pressure rating, and a kv-value of 1910 l/min for water at Δp=1 bar. It weighs 1.391 kg with FKM seals. The valve's dimensions are 97 mm in height, 102 mm in length, and 145 mm in Z-dimension. The delivery status is A-B-C opened, and it is compatible with type 546 end connections. The valve does not include an interface-module or manual spring return lever as standard.
Horizontal/T-port With solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543276 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.82 inch (97.00 mm) |