3-way ball valve with T-port and IR welded spigot, designed for use with PVC-U piping systems, featuring a lockable lever, PTFE ball seat, and 360° rotation without a turn limiter; integrated stainless steel mounting inserts; compatible with type 546 valve end and union nut; packaged as DN20 size with FKM seat (code 161 543 912 1), weighing 0.259 kg.
Horizontal/T-port with IR welded spigot
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543912 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |