The diaphragm valve DIASTAR Ten PVC-U, model 161624814, is a fail-safe-to-close valve with solvent cement socket unions compliant with JIS standards. It has a nominal diameter of 25 mm (1 inch), a maximum working pressure of 10 bar, and a kv-value of 481 l/min at Δp=1 bar. The valve has an EPDM O-ring, a short overall length of 166 mm, and a lifting height of 13 mm. The housing uses a single nut for assembly, features a rotatable air connection, and is designed for easy installation and removal.
FC (Fail safe to close) Unions with solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161624814 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |