Diaphragm valve type 514 PVC-U with solvent cement sockets, available in PN16 and configured with FKM elastomer for the 50 mm bore size, offering a kv-value of 1263 l/min at Δp=1 bar, with overall length 222 mm, height 148 mm, and weight 1.669 kg. Features a handwheel with built-in locking mechanism, single housing nut, and short overall length for ease of installation and removal.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514063 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.15 inch (80.00 mm) |