Diaphragm valve type 514 PVC-U with solvent cement sockets, size 15 mm (1/2 inch), PN10, EPDM diaphragm, kv-value of 125 l/min at Δp=1 bar, overall length of 96 mm, weight of 0.323 kg, and handwheel with built-in locking mechanism. The valve features a single housing nut replacing four screws and a short overall length for easy installation and removal.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514012 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 2.56 inch (65.00 mm) |