The diaphragm valve DIASTAR Ten PVC-U is a fail-safe-to-close valve with solvent cement sockets, designed for use with metric piping systems. The part number 161624036 corresponds to the 50 mm (2 inch) size with a PTFE diaphragm and EPDM O-ring, offering a kv-value of 1263 l/min at Δp=1 bar and a weight of 3.958 kg. It features a rotating air connection at 90° intervals, a single housing nut replacing four screws, and a short overall length of 222 mm. The valve is rated for a maximum working pressure of 10 bar on one side and has a lift height of 19 mm.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161624036 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.91 inch (150.00 mm) |