Reduction gear with handwheel for GF butterfly valves type 565/567/578, designed for valve actuation with intermediate elements required. This version is not recommended for outdoor or corrosive environments. Dimensions for DN 250-300: Wmax 483 mm, LV 472 mm, Y 246.3 mm, M 130.0 mm, B 68.4 mm, E 200.0 mm, LB 24.6 mm, Bore 100.0 mm, Shaft 134.0 mm. Technical data are not binding and subject to modification.
For butterfly valve type 565/567/578
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161483472 |
| Product Name | Valves - actuation - actuation-accessories |