Diaphragm valve type 317 PVC-U with flanges for metric connections, designed for pipeline systems with a PN 10 rating and kv-value of 992 l/min at Δp=1 bar. The valve has a DN 65 size, flat sealing faces, and overall length per EN 558. Connecting dimensions comply with ISO 7005, EN 1092, DIN 2501, BS 4504, ANSI/ASME B16.5 class 150, ASTM D 4024, BS 1560, and BS EN 1759. It uses an NBR diaphragm and weighs 5.090 kg. The handwheel is not lockable. Dimensions include a flange diameter of 185 mm, bolt circle of 145 mm, and stem lift of 30 mm.
With flanges PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161317508 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 7.28 inch (185.00 mm) |