3-way ball valve with L-port and threaded Rp sockets, designed for flow control in PVC-C piping systems. The valve features a PTFE ball seat, 360° rotation without a turn limiter, and integrated stainless steel mounting inserts. It has a maximum pressure rating of 10 bar and a kv-value of 150 l/min at Δp=1 bar. The valve weighs 0.391 kg and is compatible with type 543 (1st generation) in terms of Z-dimension, valve end, and union nut. The valve is supplied in the A-C open configuration and is available with optional interface modules, manual spring return levers, or pneumatic/electric actuators from GF. The valve body is made of PVC-C.
Horizontal/L-port With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163543053 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.28 inch (58.00 mm) |