Diaphragm valve type 514 PVC-U SF with solvent cement sockets, designed for low-pressure fluid control, available in a 16 mm nominal bore size with a PN16 rating, 125 l/min kv-value, and EPDM sealing. The valve features a handwheel with built-in locking mechanism, single housing nut for simplified installation, and an overall length of 124 mm. It is silicone-free and constructed for easy removal. Weight is 0.319 kg.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514021 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 2.56 inch (65.00 mm) |