Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161514413

Description
With threaded sockets Rp
Request a Quote
Description
With threaded sockets Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The diaphragm valve type 514 PVC-U with threaded sockets Rp, part number 161514413, is a 2-way valve designed for fluid control with a DN 20 bore, Rp 3/4 threading, and a PN16 pressure rating. It has a kv-value of 271 l/min at Δp=1 bar and weighs 0.426 kg. The valve features a double flow rate compared to its predecessor, a single housing nut replacing four screws, a handwheel with built-in locking mechanism, and a short overall length. The O-ring material is EPDM, as indicated by the part number suffix. The valve is designed for easy installation and removal.

Datasheet Summary
Powered by GS/AI

The diaphragm valve type 514 PVC-U with threaded sockets Rp, part number 161514413, is a 2-way valve designed for fluid control with a DN 20 bore, Rp 3/4 threading, and a PN16 pressure rating. It has a kv-value of 271 l/min at Δp=1 bar and weighs 0.426 kg. The valve features a double flow rate compared to its predecessor, a single housing nut replacing four screws, a handwheel with built-in locking mechanism, and a short overall length. The O-ring material is EPDM, as indicated by the part number suffix. The valve is designed for easy installation and removal.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514413 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
161514413
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161514413
With threaded sockets Rp

With threaded sockets Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161514413
Product Name Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369046 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517036 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546411 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 8.03 inch (204.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514926 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details