The 161561906 is a foot valve of the 561 PVC-U series, designed for use in piping systems with solvent cement sockets and no spring. It has a nominal diameter of 40 mm, a PN rating of 16 bar, and a kv-value of 1080 l/min at Δp=1 bar. The valve features a flow-optimized return cone, double guidance, and a compact installation length matching the ball valve type 546. It seals at a minimum water column of 2 m. The D-size is 90 mm, overall length L is 282 mm, and weight is 0.750 kg. The Z-length, end connectors, and union nuts are not compatible with type 360. All variants in the series operate vibration-free even at high flow velocity.
Without spring With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561906 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |