161562065 is a check valve of type 562 PVC-U with solvent cement sockets conforming to Inch BS, designed for horizontal or vertical installation with 100% leak-tight sealing independent of orientation. It features a spring-loaded mechanism with a stainless steel spring (1.4310), flow-optimized return cone, and compact installation length matching type 546 ball valves. The valve has a DN40 size (40 mm bore), PN16 pressure rating, and a kv-value of 850 l/min at Δp=1 bar. It is certified for use with EPDM (161 562 065 1) and FKM (161 562 075 1) sealing materials, weighing 0.490 kg. External dimensions are L=146 mm, L2=85 mm, z=89 mm, and D=84 mm.
With solvent cement sockets Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161562065 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |