Check valve type 561 PVC-U, designed for vertical installation with vibration-free operation at high flow velocities, features a flow-optimized return cone and double guidance, with an overall length conforming to EN 558 and connecting dimensions compliant with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. It seals at a minimum water column of 2 m and has an overall length of 284 mm for the d=75 mm size, with M8 mounting threads. The part number 161561418 corresponds to the EPDM sealing option with a weight of 4.440 kg.
Without spring With backing flanges PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561418 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |