The 161369063 is a wafer check valve in the 369 series, made of PVC-U with a V4A stainless steel spring, designed for use in piping systems up to 10 bar pressure. It has a nominal diameter of DN50 (2 inch) and a weight of 0.206 kg with an FKM seal. The valve supports horizontal or vertical mounting, requires stabilization zones of at least five times the nominal diameter upstream and downstream, and must be installed between ISO/DIN or ANSI/BS flange adaptors using a special flange gasket. Minimum closing pressure is 20 mbar for vertical installation and 2 mbar for horizontal. The valve body diameter is 105 mm, and overall length is 27 mm.
With V4A spring (stainless steel 316)
WAFER CHECK VALVE, TYPE 369, PVC-U, WITH V4A SPRING, STAINLESS STEEL 316,11/2IN SIZE. FREE 2 YEAR RADWELL WARRANTY
| Georg Fischer Piping Systems Ltd | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | 161369063 | 60438610 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 | Control Valve |
| Valve Type | Check | Check |