Variable area flow meter with float in PVDF without magnet, solvent cement sockets in PVC-U metric, and EPDM O-rings, with a scale range of 15.0 to 150.0 l/h, 15 mm bore, and overall dimensions of 223 mm in length, 43 mm in diameter, and 1 in. pipe thread. The unit weighs 0.130 kg in PVC-U.
Float in PVDF without magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 198803314 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |