Georg Fischer Piping Systems Ltd Measurement - Flow - variable-area-Flow-meter 199335658

Description
m3/h
Request a Quote
Description
m3/h
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 199335658 is a variable-area flow meter designed for water flow measurement, with a scale range of 0.25 to 2.50 m³/h (250 to 2500 L/h), a 32 mm nominal bore, and a 1-inch pipe size. It has a weight of 0.050 kg and belongs to the type 335/350 series. The device is housed in a standard industrial casing consistent with other variants in this series, which share identical physical mounting and material specifications.

Datasheet Summary
Powered by GS/AI

The 199335658 is a variable-area flow meter designed for water flow measurement, with a scale range of 0.25 to 2.50 m³/h (250 to 2500 L/h), a 32 mm nominal bore, and a 1-inch pipe size. It has a weight of 0.050 kg and belongs to the type 335/350 series. The device is housed in a standard industrial casing consistent with other variants in this series, which share identical physical mounting and material specifications.

Suppliers

Company
Product
Description
Supplier Links
Measurement - Flow - variable-area-Flow-meter - 199335658 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Measurement - Flow - variable-area-Flow-meter
199335658
Measurement - Flow - variable-area-Flow-meter 199335658
m3/h

m3/h

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Liquid Flow Meters
Product Number 199335658
Product Name Measurement - Flow - variable-area-Flow-meter
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 198803329 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.44 to 4.40 GPM (1.67 to 16.67 L/min)
View Details
Measurement - Flow - variable-area-Flow-meter - 199335011 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 13.20 to 132.00 GPM (50 to 500 L/min)
View Details
Measurement - Flow - magmeters - 159001270 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - paddlewheel-sensors - 198840143 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
2 suppliers