The variable area flow meter type 335, model 199 335 023, is a float-type flow meter with a PVDF float without magnet, solvent cement sockets in PVC-U metric, and EPDM O-rings. It has a scale range of 250-2500 l/h, a nominal diameter of DN40, and a stainless steel core in the guiding rod. The polyamide version weighs 0.620 kg. Dimensions are D=72 mm, L=393 mm, L1=341 mm, L2=335 mm.
Float in PVDF without magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199335023 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |