90° tee with threaded female off take for use with PE and PEX pipes, made of polypropylene with a stainless steel AISI430 reinforcement ring and EPDM gasket rated for drinkable water at PN16. Features an ISO 7 parallel female thread, blue-black color, and a 10 mm wall thickness. Dimensions for the 40 mm pipe size with 1 1/4 inch thread: D=75 mm, L=203 mm, H=76 mm, l1=26 mm, l2=22 mm, l3=62 mm, and weight 0.311 kg.
90° Tee with threaded female off take
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 158400188 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Fitting Type | Tee Fitting |