Foundrax Engineering Products, Ltd. High-speed Heavy Duty Fully-auto Brinell Hardness Tester BRINscan MKIII

Description
The Foundrax BRINscan MKIII is a high-speed heavy duty fully-automatic Brinell hardness tester fitted with a BRINtronic automatic Brinell microscope, suitable for off-line and in-line use. The Foundrax BRINscan MkIII has been proven in operational use over many years to be capable of performing millions of Brinell hardness tests reliably and repeatably in industrial conditions. To see the machine in action click The BRINscan MkIII is extremely robust with a fixed test table (400 mm x 400 mm approximately) capable of carrying components of up to 10 tonnes as standard and features a moving test head which lowers down onto the test surface and then clamps the component in place. The stationary test table means that the machine is well suited for fitting into a line. The clamping system is independent of the indentation system and clamps with a force greater than the indentation force (3500 Kgf) in order to ensure that there can be no possibility of movement of the test piece during the Brinell hardness test. The test cycle is fully automatic and authentic with no operator influence over the indentation or measurement process. The length of the test cycle can be set or altered by authorised personnel via password protected software in the system set up and is held in the system memory (if required the cycle time can be set during the initial installation without ever needing further adjustment). The automatic authentic optical Brinell measurement of the indentation is performed using an integral Foundrax BRINtronic fully automatic Brinell microscope which is fully networkable to allow for automatic downloading of batch parameters and uploading of results to the customer network if required. The BRINscan MkIII fully meets the requirements of ISO 6506 and ASTM E10 and is available with UKAS certificate of calibration prior to despatch if required. The fully automatic machine cycle means that if there is an operator all he needs to do is to load the component onto the machine table and press a footswitch. After the test has been completed the test result appears on the monitor and he removes the component. If the machine is put into a line components may be fed to it automatically and the machine cycle initiated automatically.All elements of the machine cycle are operator variable and recorded with the exception of calibration which is not operator variable.
Description
The Foundrax BRINscan MKIII is a high-speed heavy duty fully-automatic Brinell hardness tester fitted with a BRINtronic automatic Brinell microscope, suitable for off-line and in-line use. The Foundrax BRINscan MkIII has been proven in operational use over many years to be capable of performing millions of Brinell hardness tests reliably and repeatably in industrial conditions. To see the machine in action click The BRINscan MkIII is extremely robust with a fixed test table (400 mm x 400 mm approximately) capable of carrying components of up to 10 tonnes as standard and features a moving test head which lowers down onto the test surface and then clamps the component in place. The stationary test table means that the machine is well suited for fitting into a line. The clamping system is independent of the indentation system and clamps with a force greater than the indentation force (3500 Kgf) in order to ensure that there can be no possibility of movement of the test piece during the Brinell hardness test. The test cycle is fully automatic and authentic with no operator influence over the indentation or measurement process. The length of the test cycle can be set or altered by authorised personnel via password protected software in the system set up and is held in the system memory (if required the cycle time can be set during the initial installation without ever needing further adjustment). The automatic authentic optical Brinell measurement of the indentation is performed using an integral Foundrax BRINtronic fully automatic Brinell microscope which is fully networkable to allow for automatic downloading of batch parameters and uploading of results to the customer network if required. The BRINscan MkIII fully meets the requirements of ISO 6506 and ASTM E10 and is available with UKAS certificate of calibration prior to despatch if required. The fully automatic machine cycle means that if there is an operator all he needs to do is to load the component onto the machine table and press a footswitch. After the test has been completed the test result appears on the monitor and he removes the component. If the machine is put into a line components may be fed to it automatically and the machine cycle initiated automatically.All elements of the machine cycle are operator variable and recorded with the exception of calibration which is not operator variable.

Suppliers

Company
Product
Description
Supplier Links
High-speed Heavy Duty Fully-auto Brinell Hardness Tester - BRINscan MKIII - Foundrax Engineering Products, Ltd.
Somerton, Somerset, United Kingdom
High-speed Heavy Duty Fully-auto Brinell Hardness Tester
BRINscan MKIII
High-speed Heavy Duty Fully-auto Brinell Hardness Tester BRINscan MKIII
The Foundrax BRINscan MKIII is a high-speed heavy duty fully-automatic Brinell hardness tester fitted with a BRINtronic automatic Brinell microscope, suitable for off-line and in-line use. The Foundrax BRINscan MkIII has been proven in operational use over many years to be capable of performing millions of Brinell hardness tests reliably and repeatably in industrial conditions. To see the machine in action click The BRINscan MkIII is extremely robust with a fixed test table (400 mm x 400 mm approximately) capable of carrying components of up to 10 tonnes as standard and features a moving test head which lowers down onto the test surface and then clamps the component in place. The stationary test table means that the machine is well suited for fitting into a line. The clamping system is independent of the indentation system and clamps with a force greater than the indentation force (3500 Kgf) in order to ensure that there can be no possibility of movement of the test piece during the Brinell hardness test. The test cycle is fully automatic and authentic with no operator influence over the indentation or measurement process. The length of the test cycle can be set or altered by authorised personnel via password protected software in the system set up and is held in the system memory (if required the cycle time can be set during the initial installation without ever needing further adjustment). The automatic authentic optical Brinell measurement of the indentation is performed using an integral Foundrax BRINtronic fully automatic Brinell microscope which is fully networkable to allow for automatic downloading of batch parameters and uploading of results to the customer network if required. The BRINscan MkIII fully meets the requirements of ISO 6506 and ASTM E10 and is available with UKAS certificate of calibration prior to despatch if required. The fully automatic machine cycle means that if there is an operator all he needs to do is to load the component onto the machine table and press a footswitch. After the test has been completed the test result appears on the monitor and he removes the component. If the machine is put into a line components may be fed to it automatically and the machine cycle initiated automatically.All elements of the machine cycle are operator variable and recorded with the exception of calibration which is not operator variable.

The Foundrax BRINscan MKIII is a high-speed heavy duty fully-automatic Brinell hardness tester fitted with a BRINtronic automatic Brinell microscope, suitable for off-line and in-line use.

The Foundrax BRINscan MkIII has been proven in operational use over many years to be capable of performing millions of Brinell hardness tests reliably and repeatably in industrial conditions. To see the machine in action click

The BRINscan MkIII is extremely robust with a fixed test table (400 mm x 400 mm approximately) capable of carrying components of up to 10 tonnes as standard and features a moving test head which lowers down onto the test surface and then clamps the component in place. The stationary test table means that the machine is well suited for fitting into a line. The clamping system is independent of the indentation system and clamps with a force greater than the indentation force (3500 Kgf) in order to ensure that there can be no possibility of movement of the test piece during the Brinell hardness test. The test cycle is fully automatic and authentic with no operator influence over the indentation or measurement process. The length of the test cycle can be set or altered by authorised personnel via password protected software in the system set up and is held in the system memory (if required the cycle time can be set during the initial installation without ever needing further adjustment). The automatic authentic optical Brinell measurement of the indentation is performed using an integral Foundrax BRINtronic fully automatic Brinell microscope which is fully networkable to allow for automatic downloading of batch parameters and uploading of results to the customer network if required.

The BRINscan MkIII fully meets the requirements of ISO 6506 and ASTM E10 and is available with UKAS certificate of calibration prior to despatch if required.

The fully automatic machine cycle means that if there is an operator all he needs to do is to load the component onto the machine table and press a footswitch. After the test has been completed the test result appears on the monitor and he removes the component. If the machine is put into a line components may be fed to it automatically and the machine cycle initiated automatically.All elements of the machine cycle are operator variable and recorded with the exception of calibration which is not operator variable.

Supplier's Site

Technical Specifications

  Foundrax Engineering Products, Ltd.
Product Category Hardness Testers
Product Number BRINscan MKIII
Product Name High-speed Heavy Duty Fully-auto Brinell Hardness Tester
Mounting Fixtured or Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-DD-A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers
Test Load 1 kg (2.21 lbs)
View Details
Durometers - 1230926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
BRINscope Brinell Microscope - BRINscope - Foundrax Engineering Products, Ltd.
Foundrax Engineering Products, Ltd.
Specs
Mounting Handheld or Portable
Test Brinell
View Details
A' Scale Durometer - HT-6510A - REED-Direct
Specs
Mounting Handheld or Portable
Test Durometers
View Details