Foundrax Engineering Products, Ltd. Datasheets for Hardness Testers
Hardness testers measure a material's resistance to indentation. This calculation is determined by measuring the permanent depth or projected area of the indentation.
Hardness Testers: Learn more
| Product Name | Notes |
|---|---|
| Accurate, reliable, and portable, the DHT100 Leeb hardness tester uses the rebound principle to calculate the hardness value and conforms to ASTM A 956. General Specifications: Technique Dynamic Leeb Hardness... | |
| The BRIN400 series of closed loop Brinell hardness testers represent the latest in Brinell hardness testing technology. They are robust, reliable, proven and designed to meet a customer’s most demanding... | |
| The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic–LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer... | |
| The Foundrax BRINscan MKIII is a high-speed heavy duty fully-automatic Brinell hardness tester fitted with a BRINtronic automatic Brinell microscope, suitable for off-line and in-line use. The Foundrax BRINscan MkIII... | |
| The Foundrax BRINscope manual Brinell microscope gives the accuracy of a scientific instrument with the reliability and robustness required for use on the shop floor – even in harsh industrial... | |
| The Foundrax model BHD and BHD-E radial arm Brinell hardness testers offer the user a range of test head options. These range from a simple machine using the Foundrax model... | |
| The Foundrax X-BHD and X-BHD-E series of heavy duty bridge type Brinell hardness testers are available in a range of sizes from small static bridge machines with vertical test head... | |
| The portable Brinell hardness tester makes an authentic and accurate Brinell hardness test in whatever location and on whichever plane it is used. Features: Applies the full 29 420N (3000kgf)... |