Foundrax Engineering Products, Ltd. BRINscope Brinell Microscope BRINscope

Description
The Foundrax BRINscope manual Brinell microscope gives the accuracy of a scientific instrument with the reliability and robustness required for use on the shop floor – even in harsh industrial environments such as those found in foundries, forges, and steelworks. The small area of the nose piece allows indentations to be read close up to shoulders, in corners etc. where Brinell hardness testers can make them but where other microscopes cannot reach, such as on pulleys, sheaves etc. Consequently only a smaller surface area has to be prepared. When the piece to be tested has a convex or concave surface, the Foundrax Brinell Microscope measures more accurately, since the small base fits flush on the indentation. The BRINscope is battery operated and completely portable, and since it is operated by a button switch which only puts the light on when the Microscope is actually in use the Lithium batteries will give over 360 hours of useable illumination – no mains power required. The Foundrax BRINscope Brinell Microscope calibrated to the requirements of BS EN ISO 6506-2 and ASTM E10 provides the proper focus and lighting to make correct readings of Brinell hardness indentations. The completely assembled instrument offers precision ground optics, a special 3-way lens system that provides sharp viewing without further adjustments. Made of stainless steel the Foundrax Brinell Microscope is compact, lightweight and rugged - and it has its own built-in illumination The BRINscope series offer the following features: Special 3-way precision ground pre-focused lens system requiring no adjustment Stainless steel, practically indestructible, lenses protected. Integral illumination gives the correct illumination for accurate measurements and best agreement between operators x20 or x40 magnification Narrow nose for reading impressions where other microscopes will not fit LED light source gives superb optical clarity and with battery life proven in tests to give over 360 hours useable illumination.
Datasheet
Description
The Foundrax BRINscope manual Brinell microscope gives the accuracy of a scientific instrument with the reliability and robustness required for use on the shop floor – even in harsh industrial environments such as those found in foundries, forges, and steelworks. The small area of the nose piece allows indentations to be read close up to shoulders, in corners etc. where Brinell hardness testers can make them but where other microscopes cannot reach, such as on pulleys, sheaves etc. Consequently only a smaller surface area has to be prepared. When the piece to be tested has a convex or concave surface, the Foundrax Brinell Microscope measures more accurately, since the small base fits flush on the indentation. The BRINscope is battery operated and completely portable, and since it is operated by a button switch which only puts the light on when the Microscope is actually in use the Lithium batteries will give over 360 hours of useable illumination – no mains power required. The Foundrax BRINscope Brinell Microscope calibrated to the requirements of BS EN ISO 6506-2 and ASTM E10 provides the proper focus and lighting to make correct readings of Brinell hardness indentations. The completely assembled instrument offers precision ground optics, a special 3-way lens system that provides sharp viewing without further adjustments. Made of stainless steel the Foundrax Brinell Microscope is compact, lightweight and rugged - and it has its own built-in illumination The BRINscope series offer the following features: Special 3-way precision ground pre-focused lens system requiring no adjustment Stainless steel, practically indestructible, lenses protected. Integral illumination gives the correct illumination for accurate measurements and best agreement between operators x20 or x40 magnification Narrow nose for reading impressions where other microscopes will not fit LED light source gives superb optical clarity and with battery life proven in tests to give over 360 hours useable illumination.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BRINscope Brinell Microscope - BRINscope - Foundrax Engineering Products, Ltd.
Somerton, Somerset, United Kingdom
BRINscope Brinell Microscope
BRINscope
BRINscope Brinell Microscope BRINscope
The Foundrax BRINscope manual Brinell microscope gives the accuracy of a scientific instrument with the reliability and robustness required for use on the shop floor – even in harsh industrial environments such as those found in foundries, forges, and steelworks. The small area of the nose piece allows indentations to be read close up to shoulders, in corners etc. where Brinell hardness testers can make them but where other microscopes cannot reach, such as on pulleys, sheaves etc. Consequently only a smaller surface area has to be prepared. When the piece to be tested has a convex or concave surface, the Foundrax Brinell Microscope measures more accurately, since the small base fits flush on the indentation. The BRINscope is battery operated and completely portable, and since it is operated by a button switch which only puts the light on when the Microscope is actually in use the Lithium batteries will give over 360 hours of useable illumination – no mains power required. The Foundrax BRINscope Brinell Microscope calibrated to the requirements of BS EN ISO 6506-2 and ASTM E10 provides the proper focus and lighting to make correct readings of Brinell hardness indentations. The completely assembled instrument offers precision ground optics, a special 3-way lens system that provides sharp viewing without further adjustments. Made of stainless steel the Foundrax Brinell Microscope is compact, lightweight and rugged - and it has its own built-in illumination The BRINscope series offer the following features: Special 3-way precision ground pre-focused lens system requiring no adjustment Stainless steel, practically indestructible, lenses protected. Integral illumination gives the correct illumination for accurate measurements and best agreement between operators x20 or x40 magnification Narrow nose for reading impressions where other microscopes will not fit LED light source gives superb optical clarity and with battery life proven in tests to give over 360 hours useable illumination.

The Foundrax BRINscope manual Brinell microscope gives the accuracy of a scientific instrument with the reliability and robustness required for use on the shop floor – even in harsh industrial environments such as those found in foundries, forges, and steelworks.

The small area of the nose piece allows indentations to be read close up to shoulders, in corners etc. where Brinell hardness testers can make them but where other microscopes cannot reach, such as on pulleys, sheaves etc. Consequently only a smaller surface area has to be prepared. When the piece to be tested has a convex or concave surface, the Foundrax Brinell Microscope measures more accurately, since the small base fits flush on the indentation.

The BRINscope is battery operated and completely portable, and since it is operated by a button switch which only puts the light on when the Microscope is actually in use the Lithium batteries will give over 360 hours of useable illumination – no mains power required.

The Foundrax BRINscope Brinell Microscope calibrated to the requirements of BS EN ISO 6506-2 and ASTM E10 provides the proper focus and lighting to make correct readings of Brinell hardness indentations. The completely assembled instrument offers precision ground optics, a special 3-way lens system that provides sharp viewing without further adjustments.

Made of stainless steel the Foundrax Brinell Microscope is compact, lightweight and rugged - and it has its own built-in illumination

The BRINscope series offer the following features:

  • Special 3-way precision ground pre-focused lens system requiring no adjustment
  • Stainless steel, practically indestructible, lenses protected.
  • Integral illumination gives the correct illumination for accurate measurements and best agreement between operators
  • x20 or x40 magnification
  • Narrow nose for reading impressions where other microscopes will not fit
  • LED light source gives superb optical clarity and with battery life proven in tests to give over 360 hours useable illumination.
Supplier's Site Datasheet

Technical Specifications

  Foundrax Engineering Products, Ltd.
Product Category Hardness Testers
Product Number BRINscope
Product Name BRINscope Brinell Microscope
Mounting Handheld or Portable
Unlock Full Specs
to access all available technical data

Similar Products

Durometers - 6850937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Durometer - PCE-DD-A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers
Test Load 1 kg (2.21 lbs)
View Details
Desktop Shore Hardness Meter - HD-G803 - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Mounting Fixtured or Permanent
Test Durometers
Test Load 0.8258 to 4.54 kg (1.82 to 10 lbs)
View Details
Optical Brinell Measurement System - BRINtronic-MD - Foundrax Engineering Products, Ltd.
Foundrax Engineering Products, Ltd.
Specs
Mounting Handheld or Portable
Test Brinell
View Details