REED-Direct A' Scale Durometer HT-6510A

Description
Pocket-sized model with integrated probe Meets DIN 53505, ASTM D2240, ISO 7619 and JISK 7215 RS232 serial interface Measures maximum value Calculates average value Push button zero calibration Bright, clear, 4-digit, 10mm high LCD readout Auto power off conserves battery life SPECIFICATIONS: Measuring Range: 0 to 90 HA Resolution: 0.1 HA Deviation: ±1 HA Power Supply: 4 x 1.5V "AAA" batteries Dimensions: 162 x 65 x 38mm Weight: 173 g
Description
Pocket-sized model with integrated probe Meets DIN 53505, ASTM D2240, ISO 7619 and JISK 7215 RS232 serial interface Measures maximum value Calculates average value Push button zero calibration Bright, clear, 4-digit, 10mm high LCD readout Auto power off conserves battery life SPECIFICATIONS: Measuring Range: 0 to 90 HA Resolution: 0.1 HA Deviation: ±1 HA Power Supply: 4 x 1.5V "AAA" batteries Dimensions: 162 x 65 x 38mm Weight: 173 g

Suppliers

Company
Product
Description
Supplier Links
A' Scale Durometer - HT-6510A - REED-Direct
Niagara Falls, NY, USA
A' Scale Durometer
HT-6510A
A' Scale Durometer HT-6510A
Pocket-sized model with integrated probe Meets DIN 53505, ASTM D2240, ISO 7619 and JISK 7215 RS232 serial interface Measures maximum value Calculates average value Push button zero calibration Bright, clear, 4-digit, 10mm high LCD readout Auto power off conserves battery life SPECIFICATIONS: Measuring Range: 0 to 90 HA Resolution: 0.1 HA Deviation: ±1 HA Power Supply: 4 x 1.5V "AAA" batteries Dimensions: 162 x 65 x 38mm Weight: 173 g
  • Pocket-sized model with integrated probe
  • Meets DIN 53505, ASTM D2240, ISO 7619 and JISK 7215
  • RS232 serial interface
  • Measures maximum value
  • Calculates average value
  • Push button zero calibration
  • Bright, clear, 4-digit, 10mm high LCD readout
  • Auto power off conserves battery life
    SPECIFICATIONS:
    Measuring Range: 0 to 90 HA
    Resolution: 0.1 HA
    Deviation: ±1 HA
    Power Supply: 4 x 1.5V "AAA" batteries
    Dimensions: 162 x 65 x 38mm
    Weight: 173 g
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Durometers
Product Number HT-6510A
Product Name A' Scale Durometer
Mounting Handheld or Portable
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-HT-225A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Durometer Style Pencil
View Details
Multi Scale Dial Durometer - MS-1 - Rex Gauge Company, Inc.
Rex Gauge Company, Inc.
Specs
ASTM D2240 Type ASTM D-2240
Durometer Style Pencil
View Details