Fluidwell bv Valve Position Indicator F195

Description
The F195 has been developed for the valve position indication and monitoring in hydraulic systems. By using a bi-directional flow meter to measure the volume displaced by the actuator, an accurate position of the system is calculated. The display shows the position as a percentage as well as with the text "open" and "closed" for the minimum and maximum positions. As standard, the analog output mirrors the percentage displayed which can be used to transmit the valve position. The usual difficulties encountered in such applications include: very low flows, vibration, thermal expansion of the oil and high ambient temperatures. These are all well catered for in the design and operation of the F195. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Valve position calculated through bi-directional flow measurement. Displays the position as 0 - 100%, the moved volume and "open / closed" texts. Analog output mirrors the position of the valve. Modbus communication link for remote monitoring. Re-calibration feature. Service counter displays the number of full strokes. Easy configuration with clear alphanumeric display. Quadrature input to detect the direction of flow. Green LED backlight. Backup of settings in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F195 has been developed for the valve position indication and monitoring in hydraulic systems. By using a bi-directional flow meter to measure the volume displaced by the actuator, an accurate position of the system is calculated. The display shows the position as a percentage as well as with the text "open" and "closed" for the minimum and maximum positions. As standard, the analog output mirrors the percentage displayed which can be used to transmit the valve position. The usual difficulties encountered in such applications include: very low flows, vibration, thermal expansion of the oil and high ambient temperatures. These are all well catered for in the design and operation of the F195. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Valve position calculated through bi-directional flow measurement. Displays the position as 0 - 100%, the moved volume and "open / closed" texts. Analog output mirrors the position of the valve. Modbus communication link for remote monitoring. Re-calibration feature. Service counter displays the number of full strokes. Easy configuration with clear alphanumeric display. Quadrature input to detect the direction of flow. Green LED backlight. Backup of settings in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve Position Indicator - F195 - Fluidwell bv
Veghel, Netherlands
Valve Position Indicator
F195
Valve Position Indicator F195
The F195 has been developed for the valve position indication and monitoring in hydraulic systems. By using a bi-directional flow meter to measure the volume displaced by the actuator, an accurate position of the system is calculated. The display shows the position as a percentage as well as with the text "open" and "closed" for the minimum and maximum positions. As standard, the analog output mirrors the percentage displayed which can be used to transmit the valve position. The usual difficulties encountered in such applications include: very low flows, vibration, thermal expansion of the oil and high ambient temperatures. These are all well catered for in the design and operation of the F195. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Valve position calculated through bi-directional flow measurement. Displays the position as 0 - 100%, the moved volume and "open / closed" texts. Analog output mirrors the position of the valve. Modbus communication link for remote monitoring. Re-calibration feature. Service counter displays the number of full strokes. Easy configuration with clear alphanumeric display. Quadrature input to detect the direction of flow. Green LED backlight. Backup of settings in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F195 has been developed for the valve position indication and monitoring in hydraulic systems. By using a bi-directional flow meter to measure the volume displaced by the actuator, an accurate position of the system is calculated.

The display shows the position as a percentage as well as with the text "open" and "closed" for the minimum and maximum positions. As standard, the analog output mirrors the percentage displayed which can be used to transmit the valve position. The usual difficulties encountered in such applications include: very low flows, vibration, thermal expansion of the oil and high ambient temperatures. These are all well catered for in the design and operation of the F195.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Valve position calculated through bi-directional flow measurement.
  • Displays the position as 0 - 100%, the moved volume and "open / closed" texts.
  • Analog output mirrors the position of the valve.
  • Modbus communication link for remote monitoring.
  • Re-calibration feature.
  • Service counter displays the number of full strokes.
  • Easy configuration with clear alphanumeric display.
  • Quadrature input to detect the direction of flow.
  • Green LED backlight.
  • Backup of settings in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators
Product Number F195
Product Name Valve Position Indicator
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Sensor Mount; Panel; Wall
Features Programmable
Approvals ATEX, IECEx, IP, NEMA, EMC, Low Voltage
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
View Details
Open Channel Flow Meters - FL1500 - McCrometer, Inc.
Specs
Media Type Liquid
Features Programmable; Recorder
Approvals CE, cETLus, RCM
View Details
Xseries flow computing - XIO - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration DINRail
Approvals CSA, UL
View Details
Flow Rate Monitors / Totalizers with High / Low Alarms - F117 - Fluidwell bv
Specs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall
View Details