Fluidwell bv Flow Rate Monitors / Totalizers with High / Low Alarms F117

Description
The F117 has been developed for applications where the totalized quantity has to be monitored and not the flow rate. When a start command is given, the totalizer is reset to zero. The amount of product measured from that moment is monitored continously for high totalizer values. Monitoring for low totalizer values will commence after a stop command is given or after a pre-defined time. The display shows the preset and actual totalized value, percentage and flow rate. The totalizer alarms are clearly indicated and two outputs are available to transmit alarm conditions. The analog output value mirrors the measured quantity in relation to the preset value. For remote control, an external start and stop input is availble as standard. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features The desired totalized (preset) quantity can be set by the operator. Totalizer monitoring: two alarm values can be set: low and high totalizer alarm. Alarm values can be changed by the operator or they can be password protected. Analog output signal reflecting the totalized value or flow rate. Quadrature input to detect the direction of flow. Total and accumulated total count up and down accoording to the flow direction. Displays total and preset value or percentage simultaneously. Flow rate: seven 17mm (0.67") digits (shown after stop command). Total - reset after a start-command: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Displays clear alarm messages. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F117 has been developed for applications where the totalized quantity has to be monitored and not the flow rate. When a start command is given, the totalizer is reset to zero. The amount of product measured from that moment is monitored continously for high totalizer values. Monitoring for low totalizer values will commence after a stop command is given or after a pre-defined time. The display shows the preset and actual totalized value, percentage and flow rate. The totalizer alarms are clearly indicated and two outputs are available to transmit alarm conditions. The analog output value mirrors the measured quantity in relation to the preset value. For remote control, an external start and stop input is availble as standard. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features The desired totalized (preset) quantity can be set by the operator. Totalizer monitoring: two alarm values can be set: low and high totalizer alarm. Alarm values can be changed by the operator or they can be password protected. Analog output signal reflecting the totalized value or flow rate. Quadrature input to detect the direction of flow. Total and accumulated total count up and down accoording to the flow direction. Displays total and preset value or percentage simultaneously. Flow rate: seven 17mm (0.67") digits (shown after stop command). Total - reset after a start-command: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Displays clear alarm messages. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Rate Monitors / Totalizers with High / Low Alarms - F117 - Fluidwell bv
Veghel, Netherlands
Flow Rate Monitors / Totalizers with High / Low Alarms
F117
Flow Rate Monitors / Totalizers with High / Low Alarms F117
The F117 has been developed for applications where the totalized quantity has to be monitored and not the flow rate. When a start command is given, the totalizer is reset to zero. The amount of product measured from that moment is monitored continously for high totalizer values. Monitoring for low totalizer values will commence after a stop command is given or after a pre-defined time. The display shows the preset and actual totalized value, percentage and flow rate. The totalizer alarms are clearly indicated and two outputs are available to transmit alarm conditions. The analog output value mirrors the measured quantity in relation to the preset value. For remote control, an external start and stop input is availble as standard. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features The desired totalized (preset) quantity can be set by the operator. Totalizer monitoring: two alarm values can be set: low and high totalizer alarm. Alarm values can be changed by the operator or they can be password protected. Analog output signal reflecting the totalized value or flow rate. Quadrature input to detect the direction of flow. Total and accumulated total count up and down accoording to the flow direction. Displays total and preset value or percentage simultaneously. Flow rate: seven 17mm (0.67") digits (shown after stop command). Total - reset after a start-command: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Displays clear alarm messages. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F117 has been developed for applications where the totalized quantity has to be monitored and not the flow rate.
When a start command is given, the totalizer is reset to zero. The amount of product measured from that moment is monitored continously for high totalizer values. Monitoring for low totalizer values will commence after a stop command is given or after a pre-defined time.
The display shows the preset and actual totalized value, percentage and flow rate. The totalizer alarms are clearly indicated and two outputs are available to transmit alarm conditions. The analog output value mirrors the measured quantity in relation to the preset value. For remote control, an external start and stop input is availble as standard.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • The desired totalized (preset) quantity can be set by the operator.
  • Totalizer monitoring: two alarm values can be set: low and high totalizer alarm.
  • Alarm values can be changed by the operator or they can be password protected.
  • Analog output signal reflecting the totalized value or flow rate.
  • Quadrature input to detect the direction of flow.
  • Total and accumulated total count up and down accoording to the flow direction.
  • Displays total and preset value or percentage simultaneously.
  • Flow rate: seven 17mm (0.67") digits (shown after stop command).
  • Total - reset after a start-command: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Displays clear alarm messages.
  • Green LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators
Product Number F117
Product Name Flow Rate Monitors / Totalizers with High / Low Alarms
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall
Features Alarm; Programmable
Approvals EMC, Low Voltage, ATEX, IECEx, IP, NEMA
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
View Details
Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
Xseries flow computing - µFLOG5 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
Qualitrol 092 Flow Indicator -  - Qualitrol Company, LLC
Qualitrol Company, LLC
Specs
Media Type Liquid
View Details