Fluidwell bv Batch Controller F131

Description
The F131 offers, in addition to the standard batch control functions, an analog output signal in relation to the displayed flow rate. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value and flow rate are displayed simultaneously with the batched or remaining quantity. The automatic self-learning overrun correction will ensure an accurate batch every time. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Large display shows running batch value together with preset value or flow rate. Analog output reflecting the actual flow rate. Flow rate: seven 8mm (0.31") digits. Two-stage control for batching larger quantities. Self-learning overrun correction. Easy operation to enter a batch value and to control the process. Count-up and count-down function available. Scaled pulse output reflecting accumulated or batched total. Actual batched quantity: seven 17mm (0.67") digits. Preset value: seven 17mm (0.67") digits during programming and 8mm (0.31") digits during batchprocess. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F131 offers, in addition to the standard batch control functions, an analog output signal in relation to the displayed flow rate. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value and flow rate are displayed simultaneously with the batched or remaining quantity. The automatic self-learning overrun correction will ensure an accurate batch every time. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Large display shows running batch value together with preset value or flow rate. Analog output reflecting the actual flow rate. Flow rate: seven 8mm (0.31") digits. Two-stage control for batching larger quantities. Self-learning overrun correction. Easy operation to enter a batch value and to control the process. Count-up and count-down function available. Scaled pulse output reflecting accumulated or batched total. Actual batched quantity: seven 17mm (0.67") digits. Preset value: seven 17mm (0.67") digits during programming and 8mm (0.31") digits during batchprocess. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batch Controller - F131 - Fluidwell bv
Veghel, Netherlands
Batch Controller
F131
Batch Controller F131
The F131 offers, in addition to the standard batch control functions, an analog output signal in relation to the displayed flow rate. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value and flow rate are displayed simultaneously with the batched or remaining quantity. The automatic self-learning overrun correction will ensure an accurate batch every time. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Large display shows running batch value together with preset value or flow rate. Analog output reflecting the actual flow rate. Flow rate: seven 8mm (0.31") digits. Two-stage control for batching larger quantities. Self-learning overrun correction. Easy operation to enter a batch value and to control the process. Count-up and count-down function available. Scaled pulse output reflecting accumulated or batched total. Actual batched quantity: seven 17mm (0.67") digits. Preset value: seven 17mm (0.67") digits during programming and 8mm (0.31") digits during batchprocess. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F131 offers, in addition to the standard batch control functions, an analog output signal in relation to the displayed flow rate. The operator can enter a batch quantity easily or execute repeating batches.
During the batch, the preset value and flow rate are displayed simultaneously with the batched or remaining quantity. The automatic self-learning overrun correction will ensure an accurate batch every time. On-screen engineering units are easily configured from a comprehensive selection.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Large display shows running batch value together with preset value or flow rate.
  • Analog output reflecting the actual flow rate.
  • Flow rate: seven 8mm (0.31") digits.
  • Two-stage control for batching larger quantities.
  • Self-learning overrun correction.
  • Easy operation to enter a batch value and to control the process.
  • Count-up and count-down function available.
  • Scaled pulse output reflecting accumulated or batched total.
  • Actual batched quantity: seven 17mm (0.67") digits.
  • Preset value: seven 17mm (0.67") digits during programming and 8mm (0.31") digits during batchprocess.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Green LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Batch Controllers
Product Number F131
Product Name Batch Controller
Control Limit; Other; Field Mount - Batch Controller
Features Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis; Stand-Alone; Field Mount
Interface Digital Front Panel; Computer Programmable (optional feature)
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Great Plains Industries, Inc.
Specs
Controller Type 2 Stage Valve Control
Control Limit
Features Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
View Details
6-digit Panel Meter/Controller - PRO-CTR100 - Define Instruments
Specs
Control Limit
Form Factor Chassis
Interface Digital Front Panel
View Details
Weighing and Material Handling Automation Process Control -  - Sterling Systems & Controls
Specs
Controller Type Weighing and Automation
Form Factor Stand-Alone
Interface Computer Programmable
View Details
PICO Toµch Controller -  - Nordson EFD
Specs
Control Limit
Form Factor Stand-Alone
Interface Digital Front Panel
View Details