Fluidwell bv Datasheets for Batch Controllers

Batch controllers maintain the correct size of a discrete batch of process material, such as the volume of a liquid. They are often interfaced with sensors such as load cells, or with volumetric flow meters.
Batch Controllers: Learn more

Product Name Notes
The D030 is a straight forward but basic, panel mount batch controller. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value...
The F030 is a straight forward but easy-to-use batch controller. The operator can easily enter a batch quantity or execute repeating batches. During the batch, the preset value is displayed...
The F130 is a batch controller with two control outputs for two-stage batching or one-stage control with a scaled pulse output. The operator can enter a batch quantity easily or...
The F131 offers, in addition to the standard batch control functions, an analog output signal in relation to the displayed flow rate. The operator can enter a batch quantity easily...
The F132 is a straight forward two stage batch controller with the unique function to send a "print receipt" command to a printer after every batch. The operator can easily...
The F133 is a unique product as it is especially designed for a controlled delivery of undefined quantities. It offers all the functionality known from gas stations to fill-up your...
The F136 offers, in addition to the standard batch control functions, an analog output signal in relation to the course of the batch process. This to transmit the course of...
The legal-for-trade N414 batch controller combines accurate batching and user-friendly operation. It is certified by NTEP for wholesale and custody transfer applications in the United States of America. The numerical...
The N410 batch controller distinguishes itself by its user-friendly features: Numerical keypad, clear programming menu structure, easy to read display and simple mounting enclosure. The numerical keypad allows simple and...
The N413 batch controller distinguishes itself by its user-friendly features: Numerical keypad, easy ticket printing, clear programming menu structure, easy to read display and simple mounting enclosure. The numerical keypad...