OMEGA Engineering, Inc. Two Stage Valve Control Batch Controller DPF-310

Description
Featuring 8 digits of bright, 14 mm (0.55"), alphanumeric display, the DPF-310 Series can accept up to 20,000 pulses per second of digital count. The analog input version accepts 4 to 20 mA signal and it uses a highly linear integrator (V to F converter) to generate 0 to 10 kHz digital pulses. The standard unit has 2 separate, 8-digit, floating decimal, “K” factors to convert the inputs to meaningful total and rate data. An optional 16-point K-factor can linearize flow from non-linear meter outputs. The user, with the push of a button, can toggle back and forth to view the total of the batch, the rate of flow or the grand total of flow. The DPF-310 Series may be thought of as two separate counters and a ratemeter. The “batching” counter counts to prewarn and preset numbers entered by the user and enables separate control outputs. The “totalizing” counter gives a cumulative reading or grand total. Finally, the ratemeter counts the number of pulses per second and, with its scaling feature, can provide gallons per minute or any other rate measurement without the totalizer losing counts.
Datasheet
Description
Featuring 8 digits of bright, 14 mm (0.55"), alphanumeric display, the DPF-310 Series can accept up to 20,000 pulses per second of digital count. The analog input version accepts 4 to 20 mA signal and it uses a highly linear integrator (V to F converter) to generate 0 to 10 kHz digital pulses. The standard unit has 2 separate, 8-digit, floating decimal, “K” factors to convert the inputs to meaningful total and rate data. An optional 16-point K-factor can linearize flow from non-linear meter outputs. The user, with the push of a button, can toggle back and forth to view the total of the batch, the rate of flow or the grand total of flow. The DPF-310 Series may be thought of as two separate counters and a ratemeter. The “batching” counter counts to prewarn and preset numbers entered by the user and enables separate control outputs. The “totalizing” counter gives a cumulative reading or grand total. Finally, the ratemeter counts the number of pulses per second and, with its scaling feature, can provide gallons per minute or any other rate measurement without the totalizer losing counts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Stage Valve Control Batch Controller - DPF-310 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Two Stage Valve Control Batch Controller
DPF-310
Two Stage Valve Control Batch Controller DPF-310
Featuring 8 digits of bright, 14 mm (0.55"), alphanumeric display, the DPF-310 Series can accept up to 20,000 pulses per second of digital count. The analog input version accepts 4 to 20 mA signal and it uses a highly linear integrator (V to F converter) to generate 0 to 10 kHz digital pulses. The standard unit has 2 separate, 8-digit, floating decimal, “K” factors to convert the inputs to meaningful total and rate data. An optional 16-point K-factor can linearize flow from non-linear meter outputs. The user, with the push of a button, can toggle back and forth to view the total of the batch, the rate of flow or the grand total of flow. The DPF-310 Series may be thought of as two separate counters and a ratemeter. The “batching” counter counts to prewarn and preset numbers entered by the user and enables separate control outputs. The “totalizing” counter gives a cumulative reading or grand total. Finally, the ratemeter counts the number of pulses per second and, with its scaling feature, can provide gallons per minute or any other rate measurement without the totalizer losing counts.

Featuring 8 digits of bright, 14 mm (0.55"), alphanumeric display, the DPF-310 Series can accept up to 20,000 pulses per second of digital count. The analog input version accepts 4 to 20 mA signal and it uses a highly linear integrator (V to F converter) to generate 0 to 10 kHz digital pulses. The standard unit has 2 separate, 8-digit, floating decimal, “K” factors to convert the inputs to meaningful total and rate data. An optional 16-point K-factor can linearize flow from non-linear meter outputs. The user, with the push of a button, can toggle back and forth to view the total of the batch, the rate of flow or the grand total of flow.
The DPF-310 Series may be thought of as two separate counters and a ratemeter. The “batching” counter counts to prewarn and preset numbers entered by the user and enables separate control outputs. The “totalizing” counter gives a cumulative reading or grand total. Finally, the ratemeter counts the number of pulses per second and, with its scaling feature, can provide gallons per minute or any other rate measurement without the totalizer losing counts.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Batch Controllers
Product Number DPF-310
Product Name Two Stage Valve Control Batch Controller
Control Limit
Features Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
Interface Digital Front Panel
Batch Volumetric; Gravimetric
Unlock Full Specs
to access all available technical data

Similar Products

Batch Controller - DPF12 - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Control Limit
Features Datalogger (optional feature); Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor DIN
View Details
Batch Controller - F136 - Fluidwell bv
Specs
Control Limit; Other; Field Mount - Batch Controller
Features Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis; Stand-Alone; Field Mount
View Details
6-digit Panel Meter/Controller - PRO-CTR100 - Define Instruments
Specs
Control Limit
Form Factor Chassis
Interface Digital Front Panel
View Details
Specs
Control Limit
Features Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
View Details