Define Instruments Dual Display 2x6-digit Panel Meter/Controller PRO-CTR200

Description
What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types. The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to four relays can be added, as well as 4-20mA retransmission and serial output. Quadrature (x1, x2, x4), NPN, PNP or TTL sensors (3 x counter inputs available) Choice of single/dual display Advanced count modes and batching functions Signal averaging on the rate Simple, intuitive interface with scrolling text prompts Customisable front panel button and rear input pins Security PIN protected setup
Datasheet
Description
What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types. The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to four relays can be added, as well as 4-20mA retransmission and serial output. Quadrature (x1, x2, x4), NPN, PNP or TTL sensors (3 x counter inputs available) Choice of single/dual display Advanced count modes and batching functions Signal averaging on the rate Simple, intuitive interface with scrolling text prompts Customisable front panel button and rear input pins Security PIN protected setup
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Display 2x6-digit Panel Meter/Controller - PRO-CTR200 - Define Instruments
Dallas, TX, USA
Dual Display 2x6-digit Panel Meter/Controller
PRO-CTR200
Dual Display 2x6-digit Panel Meter/Controller PRO-CTR200
What it does: Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications. This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types. The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to four relays can be added, as well as 4-20mA retransmission and serial output. Quadrature (x1, x2, x4), NPN, PNP or TTL sensors (3 x counter inputs available) Choice of single/dual display Advanced count modes and batching functions Signal averaging on the rate Simple, intuitive interface with scrolling text prompts Customisable front panel button and rear input pins Security PIN protected setup

What it does:
Accepts digital pulses including quadrature inputs. Dual displays shows both rate or count total. Easy scaling to engineering units. Functions available for advanced batching applications.

This advanced controller is ideal for a wide variety of rate monitoring and batching applications. It features 3 counter inputs and can be used with quadrature encoders or mixed sensor types.

The controller offers a variety of advanced features, including batching and batch counting, timed and latched setpoints, and a range of customisable operations and display settings. Up to four relays can be added, as well as 4-20mA retransmission and serial output.

  • Quadrature (x1, x2, x4), NPN, PNP or TTL sensors (3 x counter inputs available)
  • Choice of single/dual display
  • Advanced count modes and batching functions
  • Signal averaging on the rate
  • Simple, intuitive interface with scrolling text prompts
  • Customisable front panel button and rear input pins
  • Security PIN protected setup
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Batch Controllers
Product Number PRO-CTR200
Product Name Dual Display 2x6-digit Panel Meter/Controller
Control Limit
Form Factor Chassis
Interface Digital Front Panel
Standards and Compliance Other; E2180, CE
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Integrated Instrument System - Model 990 - Florite International, Inc.
Specs
Controller Type Laboratory; Level; Mix / Blending
Control Limit; Linear; Feedforward; PID
Features PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
View Details
PROVU® Dual-Line 6-Digit Batch Controllers - PD6310 - Clark Solutions
Specs
Control PID
Features PLC; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor DIN
View Details
6-digit Panel Meter/Controller - PRO-CTR100 - Define Instruments
Specs
Control Limit
Form Factor Chassis
Interface Digital Front Panel
View Details
Specs
Control Limit
Features Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Stand-Alone
View Details