Fluidwell bv Batch Controller F132

Description
The F132 is a straight forward two stage batch controller with the unique function to send a "print receipt" command to a printer after every batch. The operator can easily enter a batch quantity, send an extra "print receipt" command or execute repeating batches. During the batch, the preset value is displayed as well as the batched (or remaining) quantity including the units of measurement. The automatic self-learning overrun correction ensures an accurate result after each batch. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Receipt printing function after each batch. Large display shows preset value and running batch value simultaneously. Two-stage control for batching larger quantities. Self-learning overrun correction. Easy operation to enter a batch value and to control the process. Count-up and count-down function available. Actual batched quantity: seven 17mm (0.67") digits. Preset value: seven 17mm (0.67") digits during programming and 8mm (0.31") digits during batchprocess. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F132 is a straight forward two stage batch controller with the unique function to send a "print receipt" command to a printer after every batch. The operator can easily enter a batch quantity, send an extra "print receipt" command or execute repeating batches. During the batch, the preset value is displayed as well as the batched (or remaining) quantity including the units of measurement. The automatic self-learning overrun correction ensures an accurate result after each batch. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Receipt printing function after each batch. Large display shows preset value and running batch value simultaneously. Two-stage control for batching larger quantities. Self-learning overrun correction. Easy operation to enter a batch value and to control the process. Count-up and count-down function available. Actual batched quantity: seven 17mm (0.67") digits. Preset value: seven 17mm (0.67") digits during programming and 8mm (0.31") digits during batchprocess. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batch Controller - F132 - Fluidwell bv
Veghel, Netherlands
Batch Controller
F132
Batch Controller F132
The F132 is a straight forward two stage batch controller with the unique function to send a "print receipt" command to a printer after every batch. The operator can easily enter a batch quantity, send an extra "print receipt" command or execute repeating batches. During the batch, the preset value is displayed as well as the batched (or remaining) quantity including the units of measurement. The automatic self-learning overrun correction ensures an accurate result after each batch. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Receipt printing function after each batch. Large display shows preset value and running batch value simultaneously. Two-stage control for batching larger quantities. Self-learning overrun correction. Easy operation to enter a batch value and to control the process. Count-up and count-down function available. Actual batched quantity: seven 17mm (0.67") digits. Preset value: seven 17mm (0.67") digits during programming and 8mm (0.31") digits during batchprocess. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F132 is a straight forward two stage batch controller with the unique function to send a "print receipt" command to a printer after every batch.
The operator can easily enter a batch quantity, send an extra "print receipt" command or execute repeating batches.
During the batch, the preset value is displayed as well as the batched (or remaining) quantity including the units of measurement. The automatic self-learning overrun correction ensures an accurate result after each batch.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Receipt printing function after each batch.
  • Large display shows preset value and running batch value simultaneously.
  • Two-stage control for batching larger quantities.
  • Self-learning overrun correction.
  • Easy operation to enter a batch value and to control the process.
  • Count-up and count-down function available.
  • Actual batched quantity: seven 17mm (0.67") digits.
  • Preset value: seven 17mm (0.67") digits during programming and 8mm (0.31") digits during batchprocess.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Green LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Batch Controllers
Product Number F132
Product Name Batch Controller
Control Limit; Other; Field Mount - Batch Controller
Features Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis; Stand-Alone; Field Mount
Interface Digital Front Panel; Computer Programmable (optional feature)
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Avery Weigh-Tronix
Specs
Controller Type Checkweighing, Counting
Features Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
View Details
Pneumatically-Activated System - Brake Counter - Bijur Delimon International
Specs
Controller Type Lubrication
Control Limit
Form Factor Chassis
View Details
Great Plains Industries, Inc.
Specs
Controller Type 2 Stage Valve Control
Control Limit
Features Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
View Details