Fluidwell bv Batch Controller F130

Description
The F130 is a batch controller with two control outputs for two-stage batching or one-stage control with a scaled pulse output. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value is displayed simultaneously with the batched or remaining quantity. The automatic self-learning overrun correction will ensure an accurate batch every time. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Large display shows preset value and running batch value simultaneously. Two-stage control for batching larger quantities. Self-learning overrun correction. Easy operation to enter a batch value and to control the process. Count-up and count-down function available. Scaled pulse output reflecting accumulated or batched total. Actual batched quantity: seven 17mm (0.67") digits. Preset value: seven 17mm (0.67") digits during programming and 8mm (0.31") digits during batchprocess. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F130 is a batch controller with two control outputs for two-stage batching or one-stage control with a scaled pulse output. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value is displayed simultaneously with the batched or remaining quantity. The automatic self-learning overrun correction will ensure an accurate batch every time. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Large display shows preset value and running batch value simultaneously. Two-stage control for batching larger quantities. Self-learning overrun correction. Easy operation to enter a batch value and to control the process. Count-up and count-down function available. Scaled pulse output reflecting accumulated or batched total. Actual batched quantity: seven 17mm (0.67") digits. Preset value: seven 17mm (0.67") digits during programming and 8mm (0.31") digits during batchprocess. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batch Controller - F130 - Fluidwell bv
Veghel, Netherlands
Batch Controller
F130
Batch Controller F130
The F130 is a batch controller with two control outputs for two-stage batching or one-stage control with a scaled pulse output. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value is displayed simultaneously with the batched or remaining quantity. The automatic self-learning overrun correction will ensure an accurate batch every time. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Large display shows preset value and running batch value simultaneously. Two-stage control for batching larger quantities. Self-learning overrun correction. Easy operation to enter a batch value and to control the process. Count-up and count-down function available. Scaled pulse output reflecting accumulated or batched total. Actual batched quantity: seven 17mm (0.67") digits. Preset value: seven 17mm (0.67") digits during programming and 8mm (0.31") digits during batchprocess. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F130 is a batch controller with two control outputs for two-stage batching or one-stage control with a scaled pulse output. The operator can enter a batch quantity easily or execute repeating batches.
During the batch, the preset value is displayed simultaneously with the batched or remaining quantity. The automatic self-learning overrun correction will ensure an accurate batch every time. On-screen engineering units are easily configured from a comprehensive selection.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Large display shows preset value and running batch value simultaneously.
  • Two-stage control for batching larger quantities.
  • Self-learning overrun correction.
  • Easy operation to enter a batch value and to control the process.
  • Count-up and count-down function available.
  • Scaled pulse output reflecting accumulated or batched total.
  • Actual batched quantity: seven 17mm (0.67") digits.
  • Preset value: seven 17mm (0.67") digits during programming and 8mm (0.31") digits during batchprocess.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Green LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Batch Controllers
Product Number F130
Product Name Batch Controller
Control Limit; Other; Field Mount - Batch Controller
Features Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis; Stand-Alone; Field Mount
Interface Digital Front Panel; Computer Programmable (optional feature)
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Batch Controller - DPF11 - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Control Limit
Features Datalogger (optional feature); Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor DIN
View Details
Batch Controller - F131 - Fluidwell bv
Specs
Control Limit; Other; Field Mount - Batch Controller
Features Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis; Stand-Alone; Field Mount
View Details
Dual Display 2x6-digit Panel Meter/Controller - PRO-CTR200 - Define Instruments
Specs
Control Limit
Form Factor Chassis
Interface Digital Front Panel
View Details
Specs
Features Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
Interface Digital Front Panel; Computer Programmable
View Details