OMEGA Engineering, Inc. Batch Controller DPF11

Description
The DPF11 miniature batcher is ideal for all batching applications. The display will show Batch Amount, Rate and Batch/Grand Total at the push of a button. The Start and Stop buttons make batching simple. The DPF11 is a 6-digit totalizer and 4.5 digit ratemeter with two relay outputs. One output is dedicated to the Batch Amount (Preset A), the other can be activated for Prewarn or Batch/Grand Total. The unit can count up to the preset (reset to 0) or down from the preset (set to preset). Start, Stop and Reset functions can be activated from the front panel or remote inputs. An analog output (assignable for Rate or Batch Amount) is optional for data logging. Up to 99 units can communicate to a host computer on a single RS232 or RS422 loop.
Datasheet
Description
The DPF11 miniature batcher is ideal for all batching applications. The display will show Batch Amount, Rate and Batch/Grand Total at the push of a button. The Start and Stop buttons make batching simple. The DPF11 is a 6-digit totalizer and 4.5 digit ratemeter with two relay outputs. One output is dedicated to the Batch Amount (Preset A), the other can be activated for Prewarn or Batch/Grand Total. The unit can count up to the preset (reset to 0) or down from the preset (set to preset). Start, Stop and Reset functions can be activated from the front panel or remote inputs. An analog output (assignable for Rate or Batch Amount) is optional for data logging. Up to 99 units can communicate to a host computer on a single RS232 or RS422 loop.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batch Controller - DPF11 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Batch Controller
DPF11
Batch Controller DPF11
The DPF11 miniature batcher is ideal for all batching applications. The display will show Batch Amount, Rate and Batch/Grand Total at the push of a button. The Start and Stop buttons make batching simple. The DPF11 is a 6-digit totalizer and 4.5 digit ratemeter with two relay outputs. One output is dedicated to the Batch Amount (Preset A), the other can be activated for Prewarn or Batch/Grand Total. The unit can count up to the preset (reset to 0) or down from the preset (set to preset). Start, Stop and Reset functions can be activated from the front panel or remote inputs. An analog output (assignable for Rate or Batch Amount) is optional for data logging. Up to 99 units can communicate to a host computer on a single RS232 or RS422 loop.

The DPF11 miniature batcher is ideal for all batching applications. The display will show Batch Amount, Rate and Batch/Grand Total at the push of a button. The Start and Stop buttons make batching simple.
The DPF11 is a 6-digit totalizer and 4.5 digit ratemeter with two relay outputs. One output is dedicated to the Batch Amount (Preset A), the other can be activated for Prewarn or Batch/Grand Total. The unit can count up to the preset (reset to 0) or down from the preset (set to preset). Start, Stop and Reset functions can be activated from the front panel or remote inputs.
An analog output (assignable for Rate or Batch Amount) is optional for data logging.
Up to 99 units can communicate to a host computer on a single RS232 or RS422 loop.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Batch Controllers
Product Number DPF11
Product Name Batch Controller
Control Limit
Features Datalogger (optional feature); Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor DIN
Interface Digital Front Panel; Computer Programmable (optional feature)
Communication / Port Type RS232 or RS485
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Control Limit
Features Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
View Details
Minor and Major Ingredient Weighing Systems -  - Sterling Systems & Controls
Specs
Controller Type Weighing Systems
Form Factor Stand-Alone
Interface Computer Programmable
View Details
PICO Toµch Controller -  - Nordson EFD
Specs
Control Limit
Form Factor Stand-Alone
Interface Digital Front Panel
View Details
Rate / Total / Batch Meter - DPF400 - OMEGA Engineering, Inc.
Specs
Features Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
Interface Digital Front Panel; Computer Programmable (optional feature)
View Details