Qualitrol Company, LLC Qualitrol 092 Flow Indicator

Description
Designed to indicate “pump on” and “pump off” conditions within a forced cooling system. Select models also indicate flow direction. Up to two SPST or SPDT switches are available for control and/or alarm functions. Large dial face provides easy viewing and is magnetically coupled to the flange assembly allowing leak free replacement if damaged. Features Provides up to two SPST or SPDT switches for alarm triggering etc. Robust, UL/CSA recognized 15 Amp (@ 120 VAC) switch contacts reset automatically when instrument returns to “Pump Off” state Case constructed of die-cast aluminum with ASA #70 thermosetting powder coat finish UV-stabilized polycarbonate lens securely fastened in place with stainless steel bezel ring and hardware Wide variety of electrical connection styles and positions are available for ease of installation and protection against the environment Pilot models can be supplied with an adjustable preload spring to enable field adjustment of the vane torque to determine the correct switch setting Can be installed on pipes with inside diameters from 2.00″ to 8.00″ for a wide range of flow applications Two piece design consists of a magnetically coupled dial assembly and flange assembly allowing for easy in-field replacement of dial if damaged Magnetic couple for leak free operation Options Fixed or adjustable torque for various flow rates Mounting style Electrical connection type, cable type, color and length Dial legends and style Applications For cooling systems with forced oil or water which require “safe” flow rate, “correct” flow direction, on-off control, limit control or alarm triggering.
Datasheet
Description
Designed to indicate “pump on” and “pump off” conditions within a forced cooling system. Select models also indicate flow direction. Up to two SPST or SPDT switches are available for control and/or alarm functions. Large dial face provides easy viewing and is magnetically coupled to the flange assembly allowing leak free replacement if damaged. Features Provides up to two SPST or SPDT switches for alarm triggering etc. Robust, UL/CSA recognized 15 Amp (@ 120 VAC) switch contacts reset automatically when instrument returns to “Pump Off” state Case constructed of die-cast aluminum with ASA #70 thermosetting powder coat finish UV-stabilized polycarbonate lens securely fastened in place with stainless steel bezel ring and hardware Wide variety of electrical connection styles and positions are available for ease of installation and protection against the environment Pilot models can be supplied with an adjustable preload spring to enable field adjustment of the vane torque to determine the correct switch setting Can be installed on pipes with inside diameters from 2.00″ to 8.00″ for a wide range of flow applications Two piece design consists of a magnetically coupled dial assembly and flange assembly allowing for easy in-field replacement of dial if damaged Magnetic couple for leak free operation Options Fixed or adjustable torque for various flow rates Mounting style Electrical connection type, cable type, color and length Dial legends and style Applications For cooling systems with forced oil or water which require “safe” flow rate, “correct” flow direction, on-off control, limit control or alarm triggering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Qualitrol 092 Flow Indicator -  - Qualitrol Company, LLC
Fairport, NY, United States
Qualitrol 092 Flow Indicator
Qualitrol 092 Flow Indicator
Designed to indicate “pump on” and “pump off” conditions within a forced cooling system. Select models also indicate flow direction. Up to two SPST or SPDT switches are available for control and/or alarm functions. Large dial face provides easy viewing and is magnetically coupled to the flange assembly allowing leak free replacement if damaged. Features Provides up to two SPST or SPDT switches for alarm triggering etc. Robust, UL/CSA recognized 15 Amp (@ 120 VAC) switch contacts reset automatically when instrument returns to “Pump Off” state Case constructed of die-cast aluminum with ASA #70 thermosetting powder coat finish UV-stabilized polycarbonate lens securely fastened in place with stainless steel bezel ring and hardware Wide variety of electrical connection styles and positions are available for ease of installation and protection against the environment Pilot models can be supplied with an adjustable preload spring to enable field adjustment of the vane torque to determine the correct switch setting Can be installed on pipes with inside diameters from 2.00″ to 8.00″ for a wide range of flow applications Two piece design consists of a magnetically coupled dial assembly and flange assembly allowing for easy in-field replacement of dial if damaged Magnetic couple for leak free operation Options Fixed or adjustable torque for various flow rates Mounting style Electrical connection type, cable type, color and length Dial legends and style Applications For cooling systems with forced oil or water which require “safe” flow rate, “correct” flow direction, on-off control, limit control or alarm triggering.

Designed to indicate “pump on” and “pump off” conditions within a forced cooling system. Select models also indicate flow direction. Up to two SPST or SPDT switches are available for control and/or alarm functions. Large dial face provides easy viewing and is magnetically coupled to the flange assembly allowing leak free replacement if damaged.

Features

  • Provides up to two SPST or SPDT switches for alarm triggering etc.
  • Robust, UL/CSA recognized 15 Amp (@ 120 VAC) switch contacts reset automatically when instrument returns to “Pump Off” state
  • Case constructed of die-cast aluminum with ASA #70 thermosetting powder coat finish
  • UV-stabilized polycarbonate lens securely fastened in place with stainless steel bezel ring and hardware
  • Wide variety of electrical connection styles and positions are available for ease of installation and protection against the environment
  • Pilot models can be supplied with an adjustable preload spring to enable field adjustment of the vane torque to determine the correct switch setting
  • Can be installed on pipes with inside diameters from 2.00″ to 8.00″ for a wide range of flow applications
  • Two piece design consists of a magnetically coupled dial assembly and flange assembly allowing for easy in-field replacement of dial if damaged
  • Magnetic couple for leak free operation

Options

  • Fixed or adjustable torque for various flow rates
  • Mounting style
  • Electrical connection type, cable type, color and length
  • Dial legends and style

Applications

For cooling systems with forced oil or water which require “safe” flow rate, “correct” flow direction, on-off control, limit control or alarm triggering.

Supplier's Site Datasheet

Technical Specifications

  Qualitrol Company, LLC
Product Category Flow Computers, Totalizers, and Indicators
Product Name Qualitrol 092 Flow Indicator
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
View Details
Xseries flow computing - XIO - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration DINRail
Approvals CSA, UL
View Details
Flow Rate Monitors / Totalizers with High / Low Alarms - F117 - Fluidwell bv
Specs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall
View Details