Fluidwell bv Flow Rate Indicators / Totalizers with Analog or Pulse Outputs F111

Description
The F111 incorporates two flow rate / totalizers in one enclosure, including a pulse output for each flow. There is no relationship between the flows, even different pulse signal input types can be used. For each flow, on-screen engineering units are easily configured from a comprehensive selection. The F111 can be set to show the selected information manually or with an automatic toggle function. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Two competely separated flow rate / totalizers. For each flow one scaled pulse output. Displays total, flow rate and product I.D. simultaneously. Large digit selection for flow rate or total. Flow rates: seven 17mm (0.67") or 8mm (0.31") digits. Totals - resettable: seven 17mm (0.67") digits. Accumulated totals - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rates and totals on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F111 incorporates two flow rate / totalizers in one enclosure, including a pulse output for each flow. There is no relationship between the flows, even different pulse signal input types can be used. For each flow, on-screen engineering units are easily configured from a comprehensive selection. The F111 can be set to show the selected information manually or with an automatic toggle function. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Two competely separated flow rate / totalizers. For each flow one scaled pulse output. Displays total, flow rate and product I.D. simultaneously. Large digit selection for flow rate or total. Flow rates: seven 17mm (0.67") or 8mm (0.31") digits. Totals - resettable: seven 17mm (0.67") digits. Accumulated totals - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rates and totals on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs - F111 - Fluidwell bv
Veghel, Netherlands
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs
F111
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs F111
The F111 incorporates two flow rate / totalizers in one enclosure, including a pulse output for each flow. There is no relationship between the flows, even different pulse signal input types can be used. For each flow, on-screen engineering units are easily configured from a comprehensive selection. The F111 can be set to show the selected information manually or with an automatic toggle function. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Two competely separated flow rate / totalizers. For each flow one scaled pulse output. Displays total, flow rate and product I.D. simultaneously. Large digit selection for flow rate or total. Flow rates: seven 17mm (0.67") or 8mm (0.31") digits. Totals - resettable: seven 17mm (0.67") digits. Accumulated totals - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rates and totals on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F111 incorporates two flow rate / totalizers in one enclosure, including a pulse output for each flow. There is no relationship between the flows, even different pulse signal input types can be used.
For each flow, on-screen engineering units are easily configured from a comprehensive selection. The F111 can be set to show the selected information manually or with an automatic toggle function.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Two competely separated flow rate / totalizers.
  • For each flow one scaled pulse output.
  • Displays total, flow rate and product I.D. simultaneously.
  • Large digit selection for flow rate or total.
  • Flow rates: seven 17mm (0.67") or 8mm (0.31") digits.
  • Totals - resettable: seven 17mm (0.67") digits.
  • Accumulated totals - not resettable: eleven 8mm (0.31") digits.
  • Separate engineering units for flow rates and totals on the display.
  • Green LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators
Product Number F111
Product Name Flow Rate Indicators / Totalizers with Analog or Pulse Outputs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall
Features Programmable
Approvals EMC, Low Voltage, ATEX, IECEx, IP, NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
High Accuracy Flow Computers - Spirit<sup>IT</sup> Flow-X series - Flow-X/P - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Panel
View Details
RS Components, Ltd.
View Details
MRT - Rate Meter, Totalizer & Batcher -  - KOBOLD Instruments, Inc.
Specs
Media Type Liquid
Rates Displayed Totalizer
Features Programmable
View Details