Fluidwell bv Ratio Flow Computer F114

Description
The F114 flow computer calculates the actual ratio between two separate flows. It offers the ability to set one low ratio and one high ratio alarm value. Special precautions are taken to allow start-up problems and incorrect ratio readings for a certain period of time. Based on the location of the flow meters, a selection can be made out of six different formulas. The display shows the ratio, alarm values, flow rate A, total A and flow rate B, total B. On-screen engineering units are easily configured from a comprehensive selection. The ratio can be displayed as 1:__ or as a percentage. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Calculates ratio between flow A and B. Displays ratio, flow rate A and B and total A and B. Ratio monitoring: two alarm values can be set: low and high ratio alarm. Alarm values can be changed by the operator or they can be password protected. Six ratio calculation formulas. Ratio: seven 17mm (0.67") digits, displayed as 1:__ or percentage. Flow rate A and B: seven 17mm (0.67") digits. Total A and B - resettable: seven 17mm (0.67") digits. Separate engineering units for flow rate and total on the display. Up to three configurable alarm outputs. Displays clear alarm messages. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F114 flow computer calculates the actual ratio between two separate flows. It offers the ability to set one low ratio and one high ratio alarm value. Special precautions are taken to allow start-up problems and incorrect ratio readings for a certain period of time. Based on the location of the flow meters, a selection can be made out of six different formulas. The display shows the ratio, alarm values, flow rate A, total A and flow rate B, total B. On-screen engineering units are easily configured from a comprehensive selection. The ratio can be displayed as 1:__ or as a percentage. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Calculates ratio between flow A and B. Displays ratio, flow rate A and B and total A and B. Ratio monitoring: two alarm values can be set: low and high ratio alarm. Alarm values can be changed by the operator or they can be password protected. Six ratio calculation formulas. Ratio: seven 17mm (0.67") digits, displayed as 1:__ or percentage. Flow rate A and B: seven 17mm (0.67") digits. Total A and B - resettable: seven 17mm (0.67") digits. Separate engineering units for flow rate and total on the display. Up to three configurable alarm outputs. Displays clear alarm messages. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratio Flow Computer - F114 - Fluidwell bv
Veghel, Netherlands
Ratio Flow Computer
F114
Ratio Flow Computer F114
The F114 flow computer calculates the actual ratio between two separate flows. It offers the ability to set one low ratio and one high ratio alarm value. Special precautions are taken to allow start-up problems and incorrect ratio readings for a certain period of time. Based on the location of the flow meters, a selection can be made out of six different formulas. The display shows the ratio, alarm values, flow rate A, total A and flow rate B, total B. On-screen engineering units are easily configured from a comprehensive selection. The ratio can be displayed as 1:__ or as a percentage. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Calculates ratio between flow A and B. Displays ratio, flow rate A and B and total A and B. Ratio monitoring: two alarm values can be set: low and high ratio alarm. Alarm values can be changed by the operator or they can be password protected. Six ratio calculation formulas. Ratio: seven 17mm (0.67") digits, displayed as 1:__ or percentage. Flow rate A and B: seven 17mm (0.67") digits. Total A and B - resettable: seven 17mm (0.67") digits. Separate engineering units for flow rate and total on the display. Up to three configurable alarm outputs. Displays clear alarm messages. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F114 flow computer calculates the actual ratio between two separate flows. It offers the ability to set one low ratio and one high ratio alarm value. Special precautions are taken to allow start-up problems and incorrect ratio readings for a certain period of time. Based on the location of the flow meters, a selection can be made out of six different formulas.
The display shows the ratio, alarm values, flow rate A, total A and flow rate B, total B. On-screen engineering units are easily configured from a comprehensive selection. The ratio can be displayed as 1:__ or as a percentage.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Calculates ratio between flow A and B.
  • Displays ratio, flow rate A and B and total A and B.
  • Ratio monitoring: two alarm values can be set: low and high ratio alarm.
  • Alarm values can be changed by the operator or they can be password protected.
  • Six ratio calculation formulas.
  • Ratio: seven 17mm (0.67") digits, displayed as 1:__ or percentage.
  • Flow rate A and B: seven 17mm (0.67") digits.
  • Total A and B - resettable: seven 17mm (0.67") digits.
  • Separate engineering units for flow rate and total on the display.
  • Up to three configurable alarm outputs.
  • Displays clear alarm messages.
  • Green LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators
Product Number F114
Product Name Ratio Flow Computer
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall
Features Alarm; Programmable
Approvals ATEX, IECE
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
View Details
Open Channel Flow Meters - FL900 - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
Xseries flow computing - XFCG5(extendable flow computer) - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
Valve Position Indicator - F195 - Fluidwell bv
Specs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Sensor Mount; Panel; Wall
View Details