KOBOLD Instruments, Inc. INT - Integrating Ratemeter/Totalizer

Description
Product Features Analog Input 0-5 V, 0-10 V, 1-5 V 4-20 mA or 0-20 mA Display Rate, Total, Peak or Valley Completely User Programmable Analog or Serial Communications NEMA 4X Front Panel The KOBOLD INT series of controllers is designed to allow totalization and rate metering with sensors transmitting analog (voltage or current) signals. Five different DC input variations (0 - 5 V, 0 - 10 V, 1 - 5 V, 4 - 20 mA and 0 - 20 mA) are possible on all INT configurations. Our integrating controller sports a bright, highly visible 7-segment LED display. The unit is completely user configurable through the front touchpad. Two setpoints may be independently assigned to either rate or count monitoring duties. Input parameters are user selectable and peak or valley values may be brought up for viewing. The INT accepts either linear (standard), or square function signals by offering an optional square root extracting input. Signal transmission/communi cation requirements are met by RS-232, RS-422, or the popular 0(4) - 20 mA protocols available as add-on features.
Datasheet
Description
Product Features Analog Input 0-5 V, 0-10 V, 1-5 V 4-20 mA or 0-20 mA Display Rate, Total, Peak or Valley Completely User Programmable Analog or Serial Communications NEMA 4X Front Panel The KOBOLD INT series of controllers is designed to allow totalization and rate metering with sensors transmitting analog (voltage or current) signals. Five different DC input variations (0 - 5 V, 0 - 10 V, 1 - 5 V, 4 - 20 mA and 0 - 20 mA) are possible on all INT configurations. Our integrating controller sports a bright, highly visible 7-segment LED display. The unit is completely user configurable through the front touchpad. Two setpoints may be independently assigned to either rate or count monitoring duties. Input parameters are user selectable and peak or valley values may be brought up for viewing. The INT accepts either linear (standard), or square function signals by offering an optional square root extracting input. Signal transmission/communi cation requirements are met by RS-232, RS-422, or the popular 0(4) - 20 mA protocols available as add-on features.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INT - Integrating Ratemeter/Totalizer -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
INT - Integrating Ratemeter/Totalizer
INT - Integrating Ratemeter/Totalizer
Product Features Analog Input 0-5 V, 0-10 V, 1-5 V 4-20 mA or 0-20 mA Display Rate, Total, Peak or Valley Completely User Programmable Analog or Serial Communications NEMA 4X Front Panel The KOBOLD INT series of controllers is designed to allow totalization and rate metering with sensors transmitting analog (voltage or current) signals. Five different DC input variations (0 - 5 V, 0 - 10 V, 1 - 5 V, 4 - 20 mA and 0 - 20 mA) are possible on all INT configurations. Our integrating controller sports a bright, highly visible 7-segment LED display. The unit is completely user configurable through the front touchpad. Two setpoints may be independently assigned to either rate or count monitoring duties. Input parameters are user selectable and peak or valley values may be brought up for viewing. The INT accepts either linear (standard), or square function signals by offering an optional square root extracting input. Signal transmission/communi cation requirements are met by RS-232, RS-422, or the popular 0(4) - 20 mA protocols available as add-on features.

Product Features

  • Analog Input 0-5 V, 0-10 V, 1-5 V 4-20 mA or 0-20 mA
  • Display Rate, Total, Peak or Valley
  • Completely User Programmable
  • Analog or Serial Communications
  • NEMA 4X Front Panel

The KOBOLD INT series of controllers is designed to allow totalization and rate metering with sensors transmitting analog (voltage or current) signals. Five different DC input variations (0 - 5 V, 0 - 10 V, 1 - 5 V, 4 - 20 mA and 0 - 20 mA) are possible on all INT configurations. Our integrating controller sports a bright, highly visible 7-segment LED display. The unit is completely user configurable through the front touchpad. Two setpoints may be independently assigned to either rate or count monitoring duties. Input parameters are user selectable and peak or valley values may be brought up for viewing. The INT accepts either linear (standard), or square function signals by offering an optional square root extracting input. Signal transmission/communication requirements are met by RS-232, RS-422, or the popular 0(4) - 20 mA protocols available as add-on features.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Flow Computers, Totalizers, and Indicators
Product Name INT - Integrating Ratemeter/Totalizer
Media Type Liquid
Rates Displayed Totalizer
Features Programmable
Display Types Digital Display (Readouts)
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
Xseries flow computing - XFCG5(extendable flow computer) - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
RS Components, Ltd.
View Details
MRT - Rate Meter, Totalizer & Batcher -  - KOBOLD Instruments, Inc.
Specs
Media Type Liquid
Rates Displayed Totalizer
Features Programmable
View Details