Fluidwell bv Tachometer Monitor F093

Description
The F093 is a local indicator to monitor the tachometer engine speed with running hours simultaneously. The running hours can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated running hours however can not be reset to zero. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays engine speed and running hours simultaneously. Various alarm values can be entered: low / high engine speed alarm and total running hours alarm. Large 17mm (0.67") digits for engine speed or running hours. Red flashing LED backlight in case of an alarm; intensity adjustable. Auto backup of settings in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F093 is a local indicator to monitor the tachometer engine speed with running hours simultaneously. The running hours can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated running hours however can not be reset to zero. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays engine speed and running hours simultaneously. Various alarm values can be entered: low / high engine speed alarm and total running hours alarm. Large 17mm (0.67") digits for engine speed or running hours. Red flashing LED backlight in case of an alarm; intensity adjustable. Auto backup of settings in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tachometer Monitor - F093 - Fluidwell bv
Veghel, Netherlands
Tachometer Monitor
F093
Tachometer Monitor F093
The F093 is a local indicator to monitor the tachometer engine speed with running hours simultaneously. The running hours can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated running hours however can not be reset to zero. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays engine speed and running hours simultaneously. Various alarm values can be entered: low / high engine speed alarm and total running hours alarm. Large 17mm (0.67") digits for engine speed or running hours. Red flashing LED backlight in case of an alarm; intensity adjustable. Auto backup of settings in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F093 is a local indicator to monitor the tachometer engine speed with running hours simultaneously. The running hours can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated running hours however can not be reset to zero.

Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Displays engine speed and running hours simultaneously.
  • Various alarm values can be entered: low / high engine speed alarm and total running hours alarm.
  • Large 17mm (0.67") digits for engine speed or running hours.
  • Red flashing LED backlight in case of an alarm; intensity adjustable.
  • Auto backup of settings in EEPROM memory.
  • Easy configuration with clear alphanumerical display.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators
Product Number F093
Product Name Tachometer Monitor
Media Type Liquid; Gas/Steam
Mounting Configuration Sensor Mount; Panel; Wall
Features Alarm; Programmable
Approvals IP, NEMA, ATEX, IECEx, CSA c-us and FM
Operating Temperature -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
View Details
High Accuracy Flow Computers - Spirit<sup>IT</sup> Flow-X series - Flow-X/R - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Rack
View Details
Flow Computers with Linearization - E018 - Fluidwell bv
Specs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Wall
View Details