Fluidwell bv Flow Computers with Linearization E018

Description
The E018 is one of the top models in our range of explosion proof flow computers. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and four alarm outputs. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow monitor / totalizer Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. High and low flow rate alarm monitoring. 16 point linearization of the flow curve - with interpolation. 7 digit flow rate / total and 11 digit accumulated total. Clear flashing LED backlight in case of an alarm. Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Datasheet
Description
The E018 is one of the top models in our range of explosion proof flow computers. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and four alarm outputs. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow monitor / totalizer Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. High and low flow rate alarm monitoring. 16 point linearization of the flow curve - with interpolation. 7 digit flow rate / total and 11 digit accumulated total. Clear flashing LED backlight in case of an alarm. Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Computers with Linearization - E018 - Fluidwell bv
Veghel, Netherlands
Flow Computers with Linearization
E018
Flow Computers with Linearization E018
The E018 is one of the top models in our range of explosion proof flow computers. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and four alarm outputs. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow monitor / totalizer Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. High and low flow rate alarm monitoring. 16 point linearization of the flow curve - with interpolation. 7 digit flow rate / total and 11 digit accumulated total. Clear flashing LED backlight in case of an alarm. Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).

The E018 is one of the top models in our range of explosion proof flow computers. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and four alarm outputs. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow monitor / totalizer
Advantages

  • Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit.
  • Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation.
  • Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore).

Features

  • Explosion proof according ATEX, IECEx, FM and CSA C-US.
  • Aluminum or high grade stainless steel Exd enclosure.
  • Easy installation with the spacious chamber and plug & play connectors.
  • Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting.
  • Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer.
  • High and low flow rate alarm monitoring.
  • 16 point linearization of the flow curve - with interpolation.
  • 7 digit flow rate / total and 11 digit accumulated total.
  • Clear flashing LED backlight in case of an alarm.
  • Auto backup of settings and running totals.
  • Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Supplier's Site Datasheet
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs - E018 - Fluidwell bv
Veghel, Netherlands
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs
E018
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs E018
The E018 is one of the top models in our range of explosion proof flow computers. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and four alarm outputs. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow monitor / totalizer Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. High and low flow rate alarm monitoring. 16 point linearization of the flow curve - with interpolation. 7 digit flow rate / total and 11 digit accumulated total. Clear flashing LED backlight in case of an alarm. Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).

The E018 is one of the top models in our range of explosion proof flow computers. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and four alarm outputs. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow monitor / totalizer
Advantages

  • Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit.
  • Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation.
  • Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore).

Features

  • Explosion proof according ATEX, IECEx, FM and CSA C-US.
  • Aluminum or high grade stainless steel Exd enclosure.
  • Easy installation with the spacious chamber and plug & play connectors.
  • Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting.
  • Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer.
  • High and low flow rate alarm monitoring.
  • 16 point linearization of the flow curve - with interpolation.
  • 7 digit flow rate / total and 11 digit accumulated total.
  • Clear flashing LED backlight in case of an alarm.
  • Auto backup of settings and running totals.
  • Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Supplier's Site Datasheet
Flow Rate Monitors / Totalizers with High / Low Alarms - E018 - Fluidwell bv
Veghel, Netherlands
Flow Rate Monitors / Totalizers with High / Low Alarms
E018
Flow Rate Monitors / Totalizers with High / Low Alarms E018
The E018 is one of the top models in our range of explosion proof flow computers. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and four alarm outputs. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow monitor / totalizer Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. High and low flow rate alarm monitoring. 16 point linearization of the flow curve - with interpolation. 7 digit flow rate / total and 11 digit accumulated total. Clear flashing LED backlight in case of an alarm. Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).

The E018 is one of the top models in our range of explosion proof flow computers. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and four alarm outputs. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow monitor / totalizer
Advantages

  • Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit.
  • Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation.
  • Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore).

Features

  • Explosion proof according ATEX, IECEx, FM and CSA C-US.
  • Aluminum or high grade stainless steel Exd enclosure.
  • Easy installation with the spacious chamber and plug & play connectors.
  • Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting.
  • Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer.
  • High and low flow rate alarm monitoring.
  • 16 point linearization of the flow curve - with interpolation.
  • 7 digit flow rate / total and 11 digit accumulated total.
  • Clear flashing LED backlight in case of an alarm.
  • Auto backup of settings and running totals.
  • Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators Flow Computers, Totalizers, and Indicators
Product Number E018 E018
Product Name Flow Computers with Linearization Flow Rate Indicators / Totalizers with Analog or Pulse Outputs
Media Type Liquid; Gas/Steam Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Wall Sensor Mount; Wall
Features Alarm; Programmable Alarm; Programmable
Approvals ATEX, IECEx, FM, CSA c-us EMC, Low Voltage, ATEX, IECEx, IP, NEMA, CSA, FM
Unlock Full Specs
to access all available technical data

Similar Products

Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
Xseries flow computing - µFLOG5 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
RS Components, Ltd.
View Details
Tachometer Monitor - F093 - Fluidwell bv
Specs
Media Type Liquid; Gas/Steam
Mounting Configuration Sensor Mount; Panel; Wall
Features Alarm; Programmable
View Details