Fluidwell bv Flow Computers with Linearization F018

Description
The F018 is a local indicator with linearization, that displays the actual flow rate, resettable total and non-resettable accumulated total. The F-Series is known worldwide as a range of user-friendly indicators. The F018 is even more impressive. The HART communication allows you to communicate in an easy way with smart "DD enabled host" systems. In addition to the average K-Factor or Span, fifteen linearization points can be entered with their frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flow range, even for very low frequency applications. This linearization affects all displayed information as well as the signal outputs. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. FM and CSA are pending. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays total and flow rate simultaneously. Fifteen point linearization of the flow curve - with interpolation. Two alarm values can be entered: low and high flow rate alarm. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total. Red flashing LED backlight in case of a flow rate alarm; intensity adjustable. Displays clear alarm messages. Scaled pulse output reflecting the accumulated total. Auto backup of settings and running totals in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F018 is a local indicator with linearization, that displays the actual flow rate, resettable total and non-resettable accumulated total. The F-Series is known worldwide as a range of user-friendly indicators. The F018 is even more impressive. The HART communication allows you to communicate in an easy way with smart "DD enabled host" systems. In addition to the average K-Factor or Span, fifteen linearization points can be entered with their frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flow range, even for very low frequency applications. This linearization affects all displayed information as well as the signal outputs. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. FM and CSA are pending. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays total and flow rate simultaneously. Fifteen point linearization of the flow curve - with interpolation. Two alarm values can be entered: low and high flow rate alarm. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total. Red flashing LED backlight in case of a flow rate alarm; intensity adjustable. Displays clear alarm messages. Scaled pulse output reflecting the accumulated total. Auto backup of settings and running totals in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Computers with Linearization - F018 - Fluidwell bv
Veghel, Netherlands
Flow Computers with Linearization
F018
Flow Computers with Linearization F018
The F018 is a local indicator with linearization, that displays the actual flow rate, resettable total and non-resettable accumulated total. The F-Series is known worldwide as a range of user-friendly indicators. The F018 is even more impressive. The HART communication allows you to communicate in an easy way with smart "DD enabled host" systems. In addition to the average K-Factor or Span, fifteen linearization points can be entered with their frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flow range, even for very low frequency applications. This linearization affects all displayed information as well as the signal outputs. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. FM and CSA are pending. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays total and flow rate simultaneously. Fifteen point linearization of the flow curve - with interpolation. Two alarm values can be entered: low and high flow rate alarm. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total. Red flashing LED backlight in case of a flow rate alarm; intensity adjustable. Displays clear alarm messages. Scaled pulse output reflecting the accumulated total. Auto backup of settings and running totals in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F018 is a local indicator with linearization, that displays the actual flow rate, resettable total and non-resettable accumulated total. The F-Series is known worldwide as a range of user-friendly indicators. The F018 is even more impressive. The HART communication allows you to communicate in an easy way with smart "DD enabled host" systems.
In addition to the average K-Factor or Span, fifteen linearization points can be entered with their frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flow range, even for very low frequency applications. This linearization affects all displayed information as well as the signal outputs.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. FM and CSA are pending.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Displays total and flow rate simultaneously.
  • Fifteen point linearization of the flow curve - with interpolation.
  • Two alarm values can be entered: low and high flow rate alarm.
  • Large digit selection for flow rate or total.
  • Flow rate: seven 17mm (0.67") or 8mm (0.31") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Separate engineering units for flow rate and total.
  • Red flashing LED backlight in case of a flow rate alarm; intensity adjustable.
  • Displays clear alarm messages.
  • Scaled pulse output reflecting the accumulated total.
  • Auto backup of settings and running totals in EEPROM memory.
  • Easy configuration with clear alphanumerical display.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet
Flow Rate Monitors / Totalizers with High / Low Alarms - F018 - Fluidwell bv
Veghel, Netherlands
Flow Rate Monitors / Totalizers with High / Low Alarms
F018
Flow Rate Monitors / Totalizers with High / Low Alarms F018
The F018 is a local indicator with linearization, that displays the actual flow rate, resettable total and non-resettable accumulated total. The F-Series is known worldwide as a range of user-friendly indicators. The F018 is even more impressive. The HART communication allows you to communicate in an easy way with smart "DD enabled host" systems. In addition to the average K-Factor or Span, fifteen linearization points can be entered with their frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flow range, even for very low frequency applications. This linearization affects all displayed information as well as the signal outputs. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. FM and CSA are pending. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays total and flow rate simultaneously. Fifteen point linearization of the flow curve - with interpolation. Two alarm values can be entered: low and high flow rate alarm. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total. Red flashing LED backlight in case of a flow rate alarm; intensity adjustable. Displays clear alarm messages. Scaled pulse output reflecting the accumulated total. Auto backup of settings and running totals in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F018 is a local indicator with linearization, that displays the actual flow rate, resettable total and non-resettable accumulated total. The F-Series is known worldwide as a range of user-friendly indicators. The F018 is even more impressive. The HART communication allows you to communicate in an easy way with smart "DD enabled host" systems.
In addition to the average K-Factor or Span, fifteen linearization points can be entered with their frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flow range, even for very low frequency applications. This linearization affects all displayed information as well as the signal outputs.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. FM and CSA are pending.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Displays total and flow rate simultaneously.
  • Fifteen point linearization of the flow curve - with interpolation.
  • Two alarm values can be entered: low and high flow rate alarm.
  • Large digit selection for flow rate or total.
  • Flow rate: seven 17mm (0.67") or 8mm (0.31") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Separate engineering units for flow rate and total.
  • Red flashing LED backlight in case of a flow rate alarm; intensity adjustable.
  • Displays clear alarm messages.
  • Scaled pulse output reflecting the accumulated total.
  • Auto backup of settings and running totals in EEPROM memory.
  • Easy configuration with clear alphanumerical display.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs - F018 - Fluidwell bv
Veghel, Netherlands
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs
F018
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs F018
The F018 is a local indicator with linearization, that displays the actual flow rate, resettable total and non-resettable accumulated total. The F-Series is known worldwide as a range of user-friendly indicators. The F018 is even more impressive. The HART communication allows you to communicate in an easy way with smart "DD enabled host" systems. In addition to the average K-Factor or Span, fifteen linearization points can be entered with their frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flow range, even for very low frequency applications. This linearization affects all displayed information as well as the signal outputs. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. FM and CSA are pending. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays total and flow rate simultaneously. Fifteen point linearization of the flow curve - with interpolation. Two alarm values can be entered: low and high flow rate alarm. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total. Red flashing LED backlight in case of a flow rate alarm; intensity adjustable. Displays clear alarm messages. Scaled pulse output reflecting the accumulated total. Auto backup of settings and running totals in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F018 is a local indicator with linearization, that displays the actual flow rate, resettable total and non-resettable accumulated total. The F-Series is known worldwide as a range of user-friendly indicators. The F018 is even more impressive. The HART communication allows you to communicate in an easy way with smart "DD enabled host" systems.
In addition to the average K-Factor or Span, fifteen linearization points can be entered with their frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flow range, even for very low frequency applications. This linearization affects all displayed information as well as the signal outputs.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. FM and CSA are pending.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Displays total and flow rate simultaneously.
  • Fifteen point linearization of the flow curve - with interpolation.
  • Two alarm values can be entered: low and high flow rate alarm.
  • Large digit selection for flow rate or total.
  • Flow rate: seven 17mm (0.67") or 8mm (0.31") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Separate engineering units for flow rate and total.
  • Red flashing LED backlight in case of a flow rate alarm; intensity adjustable.
  • Displays clear alarm messages.
  • Scaled pulse output reflecting the accumulated total.
  • Auto backup of settings and running totals in EEPROM memory.
  • Easy configuration with clear alphanumerical display.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet
Flow Rate Indicators / Totalizers with linearization - F018 - Fluidwell bv
Veghel, Netherlands
Flow Rate Indicators / Totalizers with linearization
F018
Flow Rate Indicators / Totalizers with linearization F018
The F018 is a local indicator with linearization, that displays the actual flow rate, resettable total and non-resettable accumulated total. The F-Series is known worldwide as a range of user-friendly indicators. The F018 is even more impressive. The HART communication allows you to communicate in an easy way with smart "DD enabled host" systems. In addition to the average K-Factor or Span, fifteen linearization points can be entered with their frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flow range, even for very low frequency applications. This linearization affects all displayed information as well as the signal outputs. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. FM and CSA are pending. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays total and flow rate simultaneously. Fifteen point linearization of the flow curve - with interpolation. Two alarm values can be entered: low and high flow rate alarm. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total. Red flashing LED backlight in case of a flow rate alarm; intensity adjustable. Displays clear alarm messages. Scaled pulse output reflecting the accumulated total. Auto backup of settings and running totals in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F018 is a local indicator with linearization, that displays the actual flow rate, resettable total and non-resettable accumulated total. The F-Series is known worldwide as a range of user-friendly indicators. The F018 is even more impressive. The HART communication allows you to communicate in an easy way with smart "DD enabled host" systems.
In addition to the average K-Factor or Span, fifteen linearization points can be entered with their frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flow range, even for very low frequency applications. This linearization affects all displayed information as well as the signal outputs.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. FM and CSA are pending.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Displays total and flow rate simultaneously.
  • Fifteen point linearization of the flow curve - with interpolation.
  • Two alarm values can be entered: low and high flow rate alarm.
  • Large digit selection for flow rate or total.
  • Flow rate: seven 17mm (0.67") or 8mm (0.31") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Separate engineering units for flow rate and total.
  • Red flashing LED backlight in case of a flow rate alarm; intensity adjustable.
  • Displays clear alarm messages.
  • Scaled pulse output reflecting the accumulated total.
  • Auto backup of settings and running totals in EEPROM memory.
  • Easy configuration with clear alphanumerical display.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv Fluidwell bv Fluidwell bv Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators Flow Computers, Totalizers, and Indicators Flow Computers, Totalizers, and Indicators Flow Computers, Totalizers, and Indicators
Product Number F018 F018 F018 F018
Product Name Flow Computers with Linearization Flow Rate Monitors / Totalizers with High / Low Alarms Flow Rate Indicators / Totalizers with Analog or Pulse Outputs Flow Rate Indicators / Totalizers with linearization
Media Type Liquid; Gas/Steam Liquid; Gas/Steam Liquid; Gas/Steam Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer Volumetric; Mass; Totalizer Volumetric; Mass; Totalizer Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall Sensor Mount; Panel; Wall Sensor Mount; Panel; Wall Sensor Mount; Panel; Wall
Features Alarm; Programmable Alarm; Programmable Alarm; Programmable Programmable
Approvals ATEX, IECEx. (CSA c-us is pending) EMC, Low Voltage, ATEX, IECEx, IP, NEMA, HART EMC, Low Voltage, ATEX, IECEx, IP, NEMA, HART HART, ATEX, IECEx, CSA c-us. FM pending
Unlock Full Specs
to access all available technical data

Similar Products

Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
RS Components, Ltd.
View Details
High Accuracy Flow Computers - Spirit<sup>IT</sup> Flow-X series - Flow-X/S - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration DINRail
View Details
Process Instrumentation, Weight Measurement, Solids Flow Meters, Milltronics SF500 Integrator -  - Siemens Process Instrumentation
Specs
Rates Displayed Totalizer
Features Alarm
Display Types Digital Display (Readouts)
View Details