Fluidwell bv Flow Rate Indicators / Totalizer D010

Description
The D010 is a local, panel mount indicator to display the actual flow rate. The measuring and time unit to be displayed are simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of K-factors or Span and number of decimals is done through software functions, without any sensitive dip-switches or trimmers. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays flow rate and measuring units. Very large 26mm (1") digits. Piegraph indication: ten segments. Selectable on-screen engineering units; volumetric or mass. Ability to process all types of flow meter signals. Auto backup of all settings. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Datasheet
Description
The D010 is a local, panel mount indicator to display the actual flow rate. The measuring and time unit to be displayed are simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of K-factors or Span and number of decimals is done through software functions, without any sensitive dip-switches or trimmers. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays flow rate and measuring units. Very large 26mm (1") digits. Piegraph indication: ten segments. Selectable on-screen engineering units; volumetric or mass. Ability to process all types of flow meter signals. Auto backup of all settings. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Rate Indicators / Totalizer - D010 - Fluidwell bv
Veghel, Netherlands
Flow Rate Indicators / Totalizer
D010
Flow Rate Indicators / Totalizer D010
The D010 is a local, panel mount indicator to display the actual flow rate. The measuring and time unit to be displayed are simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of K-factors or Span and number of decimals is done through software functions, without any sensitive dip-switches or trimmers. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays flow rate and measuring units. Very large 26mm (1") digits. Piegraph indication: ten segments. Selectable on-screen engineering units; volumetric or mass. Ability to process all types of flow meter signals. Auto backup of all settings. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.

The D010 is a local, panel mount indicator to display the actual flow rate. The measuring and time unit to be displayed are simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of K-factors or Span and number of decimals is done through software functions, without any sensitive dip-switches or trimmers.
Advantages

  • Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion.
  • Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all!

Features

  • Displays flow rate and measuring units.
  • Very large 26mm (1") digits.
  • Piegraph indication: ten segments.
  • Selectable on-screen engineering units; volumetric or mass.
  • Ability to process all types of flow meter signals.
  • Auto backup of all settings.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
  • LED backlight option.
  • Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators
Product Number D010
Product Name Flow Rate Indicators / Totalizer
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Panel
Features Programmable
Approvals EMC, Low Voltage, IP, NEMA
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
View Details
Xseries flow computing - XIO - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration DINRail
Approvals CSA, UL
View Details
Flow Computer - F127 - Fluidwell bv
Specs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall
View Details