Flexco Microwave, Inc. VANA Test Cable to 26.5 GHz NTC195

Description
+ Rock Solid Phase & Amplitude + Low VSWR + Low Cost
Request a Quote
Description
+ Rock Solid Phase & Amplitude + Low VSWR + Low Cost
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NTC195 is a VNA test cable designed for measurements up to 26.5 GHz, featuring a nominal 50Ω impedance, 1.30:1 maximum VSWR, and phase movement recovery of 1° max. The cable has a 0.50-inch nominal outer diameter, a minimum bend radius of 1.5 inches, and operates from -40°C to +120°C. It uses stranded silver-plated copper center conductor, PTFE dielectric, and oxygen-free copper outer conductor, with a non-metallic corrugated tubing jacket and PET outer braid. Available connector types include 3.5 mm, SMA, N, APC-7, K, 2.4 mm, and TNC. Shielding effectiveness is -90 dBc min, time delay is 1.37 ns/ft, and amplitude stability upon flexing is less than 0.05 dB.

Datasheet Summary
Powered by GS/AI

NTC195 is a VNA test cable designed for measurements up to 26.5 GHz, featuring a nominal 50Ω impedance, 1.30:1 maximum VSWR, and phase movement recovery of 1° max. The cable has a 0.50-inch nominal outer diameter, a minimum bend radius of 1.5 inches, and operates from -40°C to +120°C. It uses stranded silver-plated copper center conductor, PTFE dielectric, and oxygen-free copper outer conductor, with a non-metallic corrugated tubing jacket and PET outer braid. Available connector types include 3.5 mm, SMA, N, APC-7, K, 2.4 mm, and TNC. Shielding effectiveness is -90 dBc min, time delay is 1.37 ns/ft, and amplitude stability upon flexing is less than 0.05 dB.

Suppliers

Company
Product
Description
Supplier Links
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Port Murray, NJ, United States
VANA Test Cable to 26.5 GHz
NTC195
VANA Test Cable to 26.5 GHz NTC195
+ Rock Solid Phase & Amplitude + Low VSWR + Low Cost

+ Rock Solid Phase & Amplitude
+ Low VSWR
+ Low Cost

Supplier's Site Datasheet

Technical Specifications

  Flexco Microwave, Inc.
Product Category Cable Assemblies
Product Number NTC195
Product Name VANA Test Cable to 26.5 GHz
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details