Flexco Microwave, Inc. Flexible Coaxial Cable 18 GHz FC392

Description
Super Low Loss: Frequency up to 16.50 GHz Insertion Loss 0.24 dB/Ft. @ 16.50 GHz
Request a Quote
Description
Super Low Loss: Frequency up to 16.50 GHz Insertion Loss 0.24 dB/Ft. @ 16.50 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FC392 is a flexible coaxial cable designed for use up to 18 GHz, featuring a 50Ω nominal impedance, 88.5% velocity of propagation, and a dielectric constant of 1.28. It has a maximum VSWR of 1.25:1 from 8 GHz to 18 GHz with precision connectors and 1.40:1 with non-precision or angle connectors. The cable uses a solid SPC center conductor and PTFE dielectric, with an outer conductor of strip-wound oxygen-free copper, and operates from -60°C to +175°C. The minimum internal bend radius is 1.5 inches, and the unjacketed weight is 0.107 lbs per foot. Shielding effectiveness is at least -90 dBc, and dielectric withstanding voltage is 3.0 kV at 60 Hz and sea level. Capacitance is 25 pF/ft, and time delay is 1.15 ns/ft.

Datasheet Summary
Powered by GS/AI

FC392 is a flexible coaxial cable designed for use up to 18 GHz, featuring a 50Ω nominal impedance, 88.5% velocity of propagation, and a dielectric constant of 1.28. It has a maximum VSWR of 1.25:1 from 8 GHz to 18 GHz with precision connectors and 1.40:1 with non-precision or angle connectors. The cable uses a solid SPC center conductor and PTFE dielectric, with an outer conductor of strip-wound oxygen-free copper, and operates from -60°C to +175°C. The minimum internal bend radius is 1.5 inches, and the unjacketed weight is 0.107 lbs per foot. Shielding effectiveness is at least -90 dBc, and dielectric withstanding voltage is 3.0 kV at 60 Hz and sea level. Capacitance is 25 pF/ft, and time delay is 1.15 ns/ft.

Suppliers

Company
Product
Description
Supplier Links
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Port Murray, NJ, United States
Flexible Coaxial Cable 18 GHz
FC392
Flexible Coaxial Cable 18 GHz FC392
Super Low Loss: Frequency up to 16.50 GHz Insertion Loss 0.24 dB/Ft. @ 16.50 GHz

Super Low Loss:
Frequency up to 16.50 GHz
Insertion Loss 0.24 dB/Ft. @ 16.50 GHz

Supplier's Site Datasheet

Technical Specifications

  Flexco Microwave, Inc.
Product Category Cable Assemblies
Product Number FC392
Product Name Flexible Coaxial Cable 18 GHz
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details