Flexco Microwave, Inc. Flexible Coaxial Cable 26.5 GHz FC195

Description
Stability Performance: Frequency up to 26.50 GHz Insertion Loss 0.71 dB/Ft. @ 26.50 GHz
Request a Quote
Description
Stability Performance: Frequency up to 26.50 GHz Insertion Loss 0.71 dB/Ft. @ 26.50 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FC195 is a flexible coaxial cable designed for microwave applications up to 26.5 GHz. It has a nominal impedance of 50 Ω, a velocity of propagation of 74%, and a time delay of 1.37 ns/ft. The cable exhibits a maximum VSWR of 1.35:1 from 18 GHz to 26.5 GHz with precision connectors, and 1.50:1 with non-precision or angle connectors. Insertion loss reaches 0.90 dB/ft at 26.5 GHz. It features shielding effectiveness of at least -90 dBc and a dielectric withstanding voltage of 3.0 kV. The center conductor is stranded SPC per ASTM-B8, the dielectric is PTFE per ASTM D4895, and the outer conductor is strip-wound oxygen-free copper. The minimum internal bend radius is 0.5 inches, with an operating temperature range of -60°C to +175°C. Weight is 0.040 lbs per foot for theunjacketed version. Connector interface complies with MIL-STD-348.

Datasheet Summary
Powered by GS/AI

The FC195 is a flexible coaxial cable designed for microwave applications up to 26.5 GHz. It has a nominal impedance of 50 Ω, a velocity of propagation of 74%, and a time delay of 1.37 ns/ft. The cable exhibits a maximum VSWR of 1.35:1 from 18 GHz to 26.5 GHz with precision connectors, and 1.50:1 with non-precision or angle connectors. Insertion loss reaches 0.90 dB/ft at 26.5 GHz. It features shielding effectiveness of at least -90 dBc and a dielectric withstanding voltage of 3.0 kV. The center conductor is stranded SPC per ASTM-B8, the dielectric is PTFE per ASTM D4895, and the outer conductor is strip-wound oxygen-free copper. The minimum internal bend radius is 0.5 inches, with an operating temperature range of -60°C to +175°C. Weight is 0.040 lbs per foot for theunjacketed version. Connector interface complies with MIL-STD-348.

Suppliers

Company
Product
Description
Supplier Links
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Port Murray, NJ, United States
Flexible Coaxial Cable 26.5 GHz
FC195
Flexible Coaxial Cable 26.5 GHz FC195
Stability Performance: Frequency up to 26.50 GHz Insertion Loss 0.71 dB/Ft. @ 26.50 GHz

Stability Performance:
Frequency up to 26.50 GHz
Insertion Loss 0.71 dB/Ft. @ 26.50 GHz

Supplier's Site Datasheet

Technical Specifications

  Flexco Microwave, Inc.
Product Category Cable Assemblies
Product Number FC195
Product Name Flexible Coaxial Cable 26.5 GHz
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details